Vishay Intertechnology, Inc. Single FETs, MOSFETs SISS28DN-T1-GE3

Description
N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SISS28DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS28DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISS28DN-T1-GE3CT-ND
N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS28DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS28DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISS28DN-T1-GE3DKR-ND
N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS28DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS28DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISS28DN-T1-GE3TR-ND
N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 25V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277669-SISS28DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277669-SISS28DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277669-SISS28DN-T1-GE3
Win Source Part Number: 1277669-SISS28DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.52mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3640 pF @ 10 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS28DN-T1-GE3TR,SI SS28DN-T1-GE3CT,SISS 28DN-T1-GE3DKR Base Product Number: SISS28 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277669-SISS28DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 1.52mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 57W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 3640 pF @ 10 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS28DN-T1-GE3TR,SISS28DN-T1-GE3CT,SISS28DN-T1-GE3DKR
Base Product Number: SISS28
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-SISS28DN-T1-GE3
25V 60A MOSFET Transistor 278-SISS28DN-T1-GE3
SISS28DN-T1-GE3 Vishay MOSFETs Transistor N-CH 25V 60A 8-Pin PowerPAK 1212 EP T/R - Arrow.com Product overview: SISS28DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS28DN-T1-GE3 can be used for catalog matching and distributor lookup.

SISS28DN-T1-GE3 Vishay MOSFETs Transistor N-CH 25V 60A 8-Pin PowerPAK 1212 EP T/R - Arrow.com Product overview: SISS28DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS28DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS28DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS28DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS28DN-T1-GE3
MOSFET N-CH 25V 60A PPAK1212-8S

MOSFET N-CH 25V 60A PPAK1212-8S

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 25V Vds 21.8nC Qg Typ

MOSFET N-Ch 25V Vds 21.8nC Qg Typ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SISS28DN-T1-GE3CT-ND 1277669-SISS28DN-T1-GE3 278-SISS28DN-T1-GE3 SISS28DN-T1-GE3 SISS28DN-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 25V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products