P-Channel 30V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
P-Channel 30V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
P-Channel 30V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
P-CH MOSFET 30V 50A 5.6mR PPAK 1212-8S Product overview: SISS27DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS27DN-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8S
MOSFET P-CH 30V 50A PPAK 1212-8S
MOSFET, P-CH, 30V, 50A, POWERPAK 1212-8S ROHS COMPLIANT: YES
MOSFET P-CH 30V 50A PPAK 1212-8S
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SISS27DN-T1-GE3CT-ND | 9194299 | 8141323P | 278-SISS27DN-T1-GE3 | SISS27DN-T1-GE3 | SISS27DN-T1-GE3 | 57AJ0409 | SISS27DN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | 30V 50A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 30V, 50A, Powerpak 1212-8S Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | PowerPAK® 1212-8S | Powerpak 1212 | PowerPAK 1212 | Surface Mount | TO-3 | PowerPAK® 1212-8S | ||
| MOSFET Operating Mode | Enhancement | |||||||
| Number of units in IC | 1 | |||||||
| PD | 57000 milliwatts | 4800 milliwatts |