Vishay Intertechnology, Inc. 30V 50A MOSFET Transistor SISS27ADN-T1-GE3

Description
Trans MOSFET P-CH 30V 50A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS27ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS27ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 30V 50A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS27ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS27ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 50A MOSFET Transistor
278-SISS27ADN-T1-GE3
30V 50A MOSFET Transistor 278-SISS27ADN-T1-GE3
Trans MOSFET P-CH 30V 50A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS27ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS27ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 50A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS27ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS27ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS27ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS27ADN-T1-GE3CT-ND
Single FETs, MOSFETs SISS27ADN-T1-GE3CT-ND
P-Channel 30V 50A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 50A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS27ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS27ADN-T1-GE3TR-ND
Single FETs, MOSFETs SISS27ADN-T1-GE3TR-ND
P-Channel 30V 50A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 50A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS27ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS27ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS27ADN-T1-GE3DKR-ND
P-Channel 30V 50A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 50A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS27ADN-T1-GE3 - 849559-SISS27ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS27ADN-T1-GE3
849559-SISS27ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS27ADN-T1-GE3 849559-SISS27ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849559-SISS27ADN-T1- GE3 Series: TrenchFET® Gen III Features: 30 V Package: Reel - TR Family Name: SISS27 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS27ADN-T1-GE3TR, SISS27ADN-T1-GE3DKR, SISS27ADN-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 849559-SISS27ADN-T1-GE3
Series: TrenchFET® Gen III
Features: 30 V
Package: Reel - TR
Family Name: SISS27
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISS27ADN-T1-GE3TR, SISS27ADN-T1-GE3DKR, SISS27ADN-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - SISS27ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS27ADN-T1-GE3
Single FETs, MOSFETs SISS27ADN-T1-GE3
MOSFET P-CH 30V 50A PPAK1212-8S

MOSFET P-CH 30V 50A PPAK1212-8S

Supplier's Site Datasheet
MOSFET P-CH 30V 50A POWERPAK1212 - 880-SISS27ADN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 50A POWERPAK1212
880-SISS27ADN-T1-GE3
MOSFET P-CH 30V 50A POWERPAK1212 880-SISS27ADN-T1-GE3
MOSFET P-CH 30V 50A POWERPAK1212

MOSFET P-CH 30V 50A POWERPAK1212

Supplier's Site
Mosfet, P-Ch, 30V, 50A, Powerpak 1212-8S Rohs Compliant Vishay - 57AJ0408 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 50A, Powerpak 1212-8S Rohs Compliant Vishay
57AJ0408
Mosfet, P-Ch, 30V, 50A, Powerpak 1212-8S Rohs Compliant Vishay 57AJ0408
MOSFET, P-CH, 30V, 50A, POWERPAK 1212-8S ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 50A, POWERPAK 1212-8S ROHS COMPLIANT: YES

Supplier's Site
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8S

MOSFET -30V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS27ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS27ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS27ADN-T1-GE3
MOSFET P-CH 30V 50A PPAK1212-8S

MOSFET P-CH 30V 50A PPAK1212-8S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SISS27ADN-T1-GE3 SISS27ADN-T1-GE3CT-ND 849559-SISS27ADN-T1-GE3 SISS27ADN-T1-GE3 880-SISS27ADN-T1-GE3 57AJ0408 SISS27ADN-T1-GE3 SISS27ADN-T1-GE3
Product Name 30V 50A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS27ADN-T1-GE3 Single FETs, MOSFETs MOSFET P-CH 30V 50A POWERPAK1212 Mosfet, P-Ch, 30V, 50A, Powerpak 1212-8S Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0570 kS
PD 57 milliwatts 57000 milliwatts 57000 milliwatts
Unlock Full Specs
to access all available technical data