Vishay Precision Group N-Channel 30V 100A 0.0055 Ohm MOSFET Transistor SISS26DN-T1-GE3

Description
N-Channel MOSFET, 30V, 100A, 0.0055 Ohm Product overview: SISS26DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A, 0.0055 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, 0.0055 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS26DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 30V, 100A, 0.0055 Ohm Product overview: SISS26DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A, 0.0055 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, 0.0055 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS26DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30V 100A 0.0055 Ohm MOSFET Transistor
278-SISS26DN-T1-GE3
N-Channel 30V 100A 0.0055 Ohm MOSFET Transistor 278-SISS26DN-T1-GE3
N-Channel MOSFET, 30V, 100A, 0.0055 Ohm Product overview: SISS26DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A, 0.0055 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, 0.0055 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS26DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 100A, 0.0055 Ohm Product overview: SISS26DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 100A, 0.0055 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, 0.0055 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS26DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1118133-SISS26DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1118133-SISS26DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1118133-SISS26DN-T1-GE3
Win Source Part Number: 1118133-SISS26DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.6V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1710 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS26DN-T1-GE3DKR,S ISS26DN-T1-GE3TR,SIS S26DN-T1-GE3CT Base Product Number: SISS26 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1118133-SISS26DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.6V @ 250µA
Power Dissipation (Max): 57W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1710 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS26DN-T1-GE3DKR,SISS26DN-T1-GE3TR,SISS26DN-T1-GE3CT
Base Product Number: SISS26
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SISS26DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS26DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS26DN-T1-GE3CT-ND
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS26DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS26DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS26DN-T1-GE3TR-ND
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS26DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS26DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS26DN-T1-GE3DKR-ND
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay - 37AC0920 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay
37AC0920
Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay 37AC0920
MOSFET, N-CH, 60V, 60A, 150DEG C, 57W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.6V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 60A, 150DEG C, 57W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8S

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS26DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS26DN-T1-GE3
Single FETs, MOSFETs SISS26DN-T1-GE3
MOSFET N-CH 60V 60A PPAK1212-8S

MOSFET N-CH 60V 60A PPAK1212-8S

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS26DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS26DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS26DN-T1-GE3
MOSFET N-CH 60V 60A PPAK1212-8S

MOSFET N-CH 60V 60A PPAK1212-8S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SISS26DN-T1-GE3 1118133-SISS26DN-T1-GE3 SISS26DN-T1-GE3CT-ND 37AC0920 SISS26DN-T1-GE3 SISS26DN-T1-GE3 SISS26DN-T1-GE3
Product Name N-Channel 30V 100A 0.0055 Ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 57000 milliwatts 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® 1212-8S TO-3 PowerPAK® 1212-8S PowerPAKR 1212-8S
Unlock Full Specs
to access all available technical data