Vishay Precision Group Single FETs, MOSFETs SISS23DN-T1-GE3

Description
P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISS23DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS23DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS23DN-T1-GE3CT-ND
P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS23DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS23DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS23DN-T1-GE3DKR-ND
P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS23DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS23DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS23DN-T1-GE3TR-ND
P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 50A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS23DN-T1-GE3 - 849558-SISS23DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS23DN-T1-GE3
849558-SISS23DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS23DN-T1-GE3 849558-SISS23DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849558-SISS23DN-T1-G E3 Series: TrenchFET® Features: 20 V Package: Reel - TR Family Name: SISS23 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS23DN-T1-GE3CT, SISS23DN-T1-GE3DKR, SISS23DN-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 849558-SISS23DN-T1-GE3
Series: TrenchFET®
Features: 20 V
Package: Reel - TR
Family Name: SISS23
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISS23DN-T1-GE3CT, SISS23DN-T1-GE3DKR, SISS23DN-T1-GE3TR

Buy Now Datasheet
MOSFETs - 8141314 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8141314
MOSFETs 8141314
Trans MOSFET P-CH 20V 27A

Trans MOSFET P-CH 20V 27A

Supplier's Site
MOSFETs - 8141314P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8141314P
MOSFETs 8141314P
Trans MOSFET P-CH 20V 27A

Trans MOSFET P-CH 20V 27A

Supplier's Site
MOSFETs - 1656922 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656922
MOSFETs 1656922
Trans MOSFET P-CH 20V 27A

Trans MOSFET P-CH 20V 27A

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-SISS23DN-T1-GE3
MOSFET Transistor 278-SISS23DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISS23DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS23DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISS23DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS23DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS23DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS23DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS23DN-T1-GE3
MOSFET P-CH 20V 50A PPAK 1212-8S

MOSFET P-CH 20V 50A PPAK 1212-8S

Supplier's Site
Single FETs, MOSFETs - SISS23DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS23DN-T1-GE3
Single FETs, MOSFETs SISS23DN-T1-GE3
MOSFET P-CH 20V 50A PPAK 1212-8S

MOSFET P-CH 20V 50A PPAK 1212-8S

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -50A, Powerpak 1212; Transistor Polarity Vishay - 01AC4971 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -50A, Powerpak 1212; Transistor Polarity Vishay
01AC4971
Mosfet, P-Ch, -20V, -50A, Powerpak 1212; Transistor Polarity Vishay 01AC4971
MOSFET, P-CH, -20V, -50A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:900mV; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -50A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:900mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -50A, Powerpak 1212; Transistor Polarity Vishay - 05AC9472 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -50A, Powerpak 1212; Transistor Polarity Vishay
05AC9472
Mosfet, P-Ch, -20V, -50A, Powerpak 1212; Transistor Polarity Vishay 05AC9472
MOSFET, P-CH, -20V, -50A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:900mV; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -50A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-50A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:900mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs PowerPAK 1212-8S

MOSFET -20V Vds 8V Vgs PowerPAK 1212-8S

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISS23DN-T1-GE3CT-ND 849558-SISS23DN-T1-GE3 8141314 8141314P 278-SISS23DN-T1-GE3 SISS23DN-T1-GE3 SISS23DN-T1-GE3 01AC4971 SISS23DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS23DN-T1-GE3 MOSFETs MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -20V, -50A, Powerpak 1212; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8S SOT3 Powerpak 1212 PowerPAK 1212 PowerPAKR 1212-8S PowerPAK® 1212-8S TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 57000 milliwatts 4800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
N-Channel 42A 55V 0.0145ohm MOSFET Transistor - 278-AUIRFR2905ZTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 110000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers