Vishay Precision Group Single FETs, MOSFETs SISS22LDN-T1-GE3

Description
N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SISS22LDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS22LDN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISS22LDN-T1-GE3DKR-ND
N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS22LDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS22LDN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISS22LDN-T1-GE3CT-ND
N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS22LDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS22LDN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISS22LDN-T1-GE3TR-ND
N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 60V 25.5A (Ta), 92.5A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISS22LDN-T1-GE3
MOSFET Transistor 278-SISS22LDN-T1-GE3
Power Field-Effect Transistor, Product overview: SISS22LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS22LDN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISS22LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS22LDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277616-SISS22LDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277616-SISS22LDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277616-SISS22LDN-T1-GE3
Win Source Part Number: 1277616-SISS22LDN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25.5A (Ta), 92.5A (Tc) Rds On (Max) @ Id, Vgs: 3.65mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 5W (Ta), 65.7W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2540 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SISS22LDN-T1-GE3 CT,742-SISS22LDN-T1- GE3TR,742-SISS22LDN- T1-GE3DKR Base Product Number: SISS22 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277616-SISS22LDN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 25.5A (Ta), 92.5A (Tc)
Rds On (Max) @ Id, Vgs: 3.65mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 5W (Ta), 65.7W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 56 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2540 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SISS22LDN-T1-GE3CT,742-SISS22LDN-T1-GE3TR,742-SISS22LDN-T1-GE3DKR
Base Product Number: SISS22
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS22LDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS22LDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS22LDN-T1-GE3
MOSFET N-CH 60V 25.5A/92.5A PPAK

MOSFET N-CH 60V 25.5A/92.5A PPAK

Supplier's Site
Single FETs, MOSFETs - SISS22LDN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS22LDN-T1-GE3
Single FETs, MOSFETs SISS22LDN-T1-GE3
MOSFET N-CH 60V 25.5A/92.5A PPAK

MOSFET N-CH 60V 25.5A/92.5A PPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 92.5A, 150Deg C Rohs Compliant Vishay - 42AH1977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 92.5A, 150Deg C Rohs Compliant Vishay
42AH1977
Mosfet, N-Ch, 60V, 92.5A, 150Deg C Rohs Compliant Vishay 42AH1977
MOSFET, N-CH, 60V, 92.5A, 150DEG C ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 92.5A, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SISS22LDN-T1-GE3DKR-ND 278-SISS22LDN-T1-GE3 1277616-SISS22LDN-T1-GE3 SISS22LDN-T1-GE3 SISS22LDN-T1-GE3 42AH1977
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 92.5A, 150Deg C Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8S SOT3 56 nC @ 10 V PowerPAK® 1212-8S TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data