Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISS10ADN-T1-GE3

Description
Win Source Part Number: 1010815-SISS10ADN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 31.7A (Ta), 109A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 4.8W (Ta), 56.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3030 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS10ADN-T1-GE3TR,S ISS10ADN-T1-GE3CT,SI SS10ADN-T1-GE3DKR Base Product Number: SISS10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1010815-SISS10ADN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 31.7A (Ta), 109A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 4.8W (Ta), 56.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3030 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS10ADN-T1-GE3TR,S ISS10ADN-T1-GE3CT,SI SS10ADN-T1-GE3DKR Base Product Number: SISS10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1010815-SISS10ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1010815-SISS10ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1010815-SISS10ADN-T1-GE3
Win Source Part Number: 1010815-SISS10ADN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 31.7A (Ta), 109A (Tc) Rds On (Max) @ Id, Vgs: 2.65mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 4.8W (Ta), 56.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3030 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS10ADN-T1-GE3TR,S ISS10ADN-T1-GE3CT,SI SS10ADN-T1-GE3DKR Base Product Number: SISS10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1010815-SISS10ADN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 31.7A (Ta), 109A (Tc)
Rds On (Max) @ Id, Vgs: 2.65mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 56.8W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3030 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS10ADN-T1-GE3TR,SISS10ADN-T1-GE3CT,SISS10ADN-T1-GE3DKR
Base Product Number: SISS10
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISS10ADN-T1-GE3
MOSFET Transistor 278-SISS10ADN-T1-GE3
Power Field-Effect Transistor, Product overview: SISS10ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS10ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISS10ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS10ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS10ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS10ADN-T1-GE3TR-ND
Single FETs, MOSFETs SISS10ADN-T1-GE3TR-ND
N-Channel 40V 31.7A (Ta), 109A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 40V 31.7A (Ta), 109A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS10ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS10ADN-T1-GE3CT-ND
Single FETs, MOSFETs SISS10ADN-T1-GE3CT-ND
N-Channel 40V 31.7A (Ta), 109A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 40V 31.7A (Ta), 109A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS10ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS10ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS10ADN-T1-GE3DKR-ND
N-Channel 40V 31.7A (Ta), 109A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 40V 31.7A (Ta), 109A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Mosfet, N-Ch, 40V, 109A, 150Deg C, 56.8W; Transistor Polarity Vishay - 99AC9589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 109A, 150Deg C, 56.8W; Transistor Polarity Vishay
99AC9589
Mosfet, N-Ch, 40V, 109A, 150Deg C, 56.8W; Transistor Polarity Vishay 99AC9589
MOSFET, N-CH, 40V, 109A, 150DEG C, 56.8W; Transistor Polarity:N Channel; Continuous Drain Current Id:109A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; PowerRoHS Compliant: Yes

MOSFET, N-CH, 40V, 109A, 150DEG C, 56.8W; Transistor Polarity:N Channel; Continuous Drain Current Id:109A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS10ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS10ADN-T1-GE3
Single FETs, MOSFETs SISS10ADN-T1-GE3
MOSFET N-CH 40V 31.7A/109A PPAK

MOSFET N-CH 40V 31.7A/109A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS10ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS10ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS10ADN-T1-GE3
MOSFET N-CH 40V 31.7A/109A PPAK

MOSFET N-CH 40V 31.7A/109A PPAK

Supplier's Site
MOSFET N-CHAN 40 V POWERPAK 1212 - 880-SISS10ADN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHAN 40 V POWERPAK 1212
880-SISS10ADN-T1-GE3
MOSFET N-CHAN 40 V POWERPAK 1212 880-SISS10ADN-T1-GE3
MOSFET N-CHAN 40 V POWERPAK 1212

MOSFET N-CHAN 40 V POWERPAK 1212

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1010815-SISS10ADN-T1-GE3 278-SISS10ADN-T1-GE3 SISS10ADN-T1-GE3TR-ND 99AC9589 SISS10ADN-T1-GE3 SISS10ADN-T1-GE3 880-SISS10ADN-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 40V, 109A, 150Deg C, 56.8W; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CHAN 40 V POWERPAK 1212
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 4800 to 56800 milliwatts 4800 milliwatts 4800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® 1212-8S TO-3 PowerPAK® 1212-8S PowerPAKR 1212-8S
IDSS 109000 milliamps 31700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3305 - 1020710-AUIRF3305 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
7 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details