Vishay Precision Group Single FETs, MOSFETs SISS05DN-T1-GE3

Description
P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISS05DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS05DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS05DN-T1-GE3CT-ND
P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS05DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS05DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS05DN-T1-GE3DKR-ND
P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS05DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS05DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS05DN-T1-GE3TR-ND
P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 29.4A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277613-SISS05DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277613-SISS05DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277613-SISS05DN-T1-GE3
Win Source Part Number: 1277613-SISS05DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 29.4A (Ta), 108A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 5W (Ta), 65.7W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4930 pF @ 15 V Vgs (Max): +16V, -20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS05DN-T1-GE3CT,SI SS05DN-T1-GE3DKR,SIS S05DN-T1-GE3TR Base Product Number: SISS05 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277613-SISS05DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 29.4A (Ta), 108A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 5W (Ta), 65.7W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4930 pF @ 15 V
Vgs (Max): +16V, -20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS05DN-T1-GE3CT,SISS05DN-T1-GE3DKR,SISS05DN-T1-GE3TR
Base Product Number: SISS05
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 30 V (D-S) MOSFET

MOSFET P-Channel 30 V (D-S) MOSFET

Buy Now Datasheet
Mosfet, P-Ch, -30V, -108A, 65.7W; Channel Type Vishay - 10AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -108A, 65.7W; Channel Type Vishay
10AH0978
Mosfet, P-Ch, -30V, -108A, 65.7W; Channel Type Vishay 10AH0978
MOSFET, P-CH, -30V, -108A, 65.7W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:108A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -108A, 65.7W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:108A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS05DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS05DN-T1-GE3
Single FETs, MOSFETs SISS05DN-T1-GE3
MOSFET P-CH 30V 29.4A/108A PPAK

MOSFET P-CH 30V 29.4A/108A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS05DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS05DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS05DN-T1-GE3
MOSFET P-CH 30V 29.4A/108A PPAK

MOSFET P-CH 30V 29.4A/108A PPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SISS05DN-T1-GE3CT-ND 1277613-SISS05DN-T1-GE3 SISS05DN-T1-GE3 10AH0978 SISS05DN-T1-GE3 SISS05DN-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, P-Ch, -30V, -108A, 65.7W; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8S SOT3 TO-3 PowerPAK® 1212-8S PowerPAKR 1212-8S
IDSS 108000 milliamps 29400 milliamps
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data