Vishay Precision Group Single FETs, MOSFETs SISS04DN-T1-GE3

Description
N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISS04DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS04DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS04DN-T1-GE3CT-ND
N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS04DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS04DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS04DN-T1-GE3TR-ND
N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS04DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS04DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS04DN-T1-GE3DKR-ND
N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 30V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
30V 50.5A MOSFET Transistor
278-SISS04DN-T1-GE3
30V 50.5A MOSFET Transistor 278-SISS04DN-T1-GE3
Trans MOSFET N-CH 30V 50.5A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS04DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS04DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 50.5A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS04DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS04DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS04DN-T1-GE3 - 933846-SISS04DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS04DN-T1-GE3
933846-SISS04DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS04DN-T1-GE3 933846-SISS04DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933846-SISS04DN-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S Package: PowerPAK® 1212-8S Package: Reel - TR Mounting: Surface Mount Family Name: SISS04 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS04DN-T1-GE3TR, SISS04DN-T1-GE3CT, SISS04DN-T1-GE3DKR, SISS04DN-GE3

Manufacturer: Vishay
Win Source Part Number: 933846-SISS04DN-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 50.5A (Ta), 80A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Package: PowerPAK® 1212-8S
Package: Reel - TR
Mounting: Surface Mount
Family Name: SISS04
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISS04DN-T1-GE3TR, SISS04DN-T1-GE3CT, SISS04DN-T1-GE3DKR, SISS04DN-GE3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 16V Vgs PowerPAK 1212-8S

MOSFET 30V Vds 16V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS04DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS04DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS04DN-T1-GE3
MOSFET N-CH 30V 50.5A/80A PPAK

MOSFET N-CH 30V 50.5A/80A PPAK

Supplier's Site
Single FETs, MOSFETs - SISS04DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS04DN-T1-GE3
Single FETs, MOSFETs SISS04DN-T1-GE3
MOSFET N-CH 30V 50.5A/80A PPAK

MOSFET N-CH 30V 50.5A/80A PPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 80A, Powerpak 1212; Transistor Polarity Vishay - 56AC6578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 80A, Powerpak 1212; Transistor Polarity Vishay
56AC6578
Mosfet, N-Ch, 30V, 80A, Powerpak 1212; Transistor Polarity Vishay 56AC6578
MOSFET, N-CH, 30V, 80A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 80A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:80A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISS04DN-T1-GE3CT-ND 278-SISS04DN-T1-GE3 933846-SISS04DN-T1-GE3 SISS04DN-T1-GE3 SISS04DN-T1-GE3 SISS04DN-T1-GE3 56AC6578
Product Name Single FETs, MOSFETs 30V 50.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS04DN-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 80A, Powerpak 1212; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8S Tape and Reel SOT3; PowerPAK® 1212-8S PowerPAKR 1212-8S PowerPAK® 1212-8S TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data