Vishay Precision Group Single FETs, MOSFETs SISHA14DN-T1-GE3

Description
N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet
Description
N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISHA14DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA14DN-T1-GE3CT-ND
Single FETs, MOSFETs SISHA14DN-T1-GE3CT-ND
N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISHA14DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA14DN-T1-GE3TR-ND
Single FETs, MOSFETs SISHA14DN-T1-GE3TR-ND
N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISHA14DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA14DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISHA14DN-T1-GE3DKR-ND
N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 19.7A (Ta), 20A (Tc) 3.57W (Ta), 26.5W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISHA14DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISHA14DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISHA14DN-T1-GE3
MOSFET N-CH 30V 19.7A/20A PPAK

MOSFET N-CH 30V 19.7A/20A PPAK

Supplier's Site
MOSFET N-Channel 30 V (D-S) MOSFET

MOSFET N-Channel 30 V (D-S) MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 30V, 20A, Powerpak 1212-8; Channel Type Vishay - 10AH0977 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 20A, Powerpak 1212-8; Channel Type Vishay
10AH0977
Mosfet, N-Ch, 30V, 20A, Powerpak 1212-8; Channel Type Vishay 10AH0977
MOSFET, N-CH, 30V, 20A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 20A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISHA14DN-T1-GE3CT-ND SISHA14DN-T1-GE3 SISHA14DN-T1-GE3 10AH0977
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 20A, Powerpak 1212-8; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
40V 50A MOSFET Transistor - 289-AUIRFN8459TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers