Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISHA04DN-T1-GE3

Description
Win Source Part Number: 1277665-SISHA04DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30.9A (Ta), 40A (Tc) Rds On (Max) @ Id, Vgs: 2.15mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3595 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISHA04DN-T1-GE3CT,S ISHA04DN-T1-GE3TR,SI SHA04DN-T1-GE3DKR Base Product Number: SISHA04 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277665-SISHA04DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30.9A (Ta), 40A (Tc) Rds On (Max) @ Id, Vgs: 2.15mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3595 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISHA04DN-T1-GE3CT,S ISHA04DN-T1-GE3TR,SI SHA04DN-T1-GE3DKR Base Product Number: SISHA04 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277665-SISHA04DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277665-SISHA04DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277665-SISHA04DN-T1-GE3
Win Source Part Number: 1277665-SISHA04DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30.9A (Ta), 40A (Tc) Rds On (Max) @ Id, Vgs: 2.15mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3595 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISHA04DN-T1-GE3CT,S ISHA04DN-T1-GE3TR,SI SHA04DN-T1-GE3DKR Base Product Number: SISHA04 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277665-SISHA04DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 30.9A (Ta), 40A (Tc)
Rds On (Max) @ Id, Vgs: 2.15mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3595 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISHA04DN-T1-GE3CT,SISHA04DN-T1-GE3TR,SISHA04DN-T1-GE3DKR
Base Product Number: SISHA04
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SISHA04DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA04DN-T1-GE3TR-ND
Single FETs, MOSFETs SISHA04DN-T1-GE3TR-ND
N-Channel 30V 30.9A (Ta), 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 30.9A (Ta), 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISHA04DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA04DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISHA04DN-T1-GE3DKR-ND
N-Channel 30V 30.9A (Ta), 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 30.9A (Ta), 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISHA04DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA04DN-T1-GE3CT-ND
Single FETs, MOSFETs SISHA04DN-T1-GE3CT-ND
N-Channel 30V 30.9A (Ta), 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 30.9A (Ta), 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Singapore, Singapore
30V 30.9A MOSFET Transistor
278-SISHA04DN-T1-GE3
30V 30.9A MOSFET Transistor 278-SISHA04DN-T1-GE3
Trans MOSFET N-CH 30V 30.9A 8-Pin PowerPAK 1212-SH EP T/R Product overview: SISHA04DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISHA04DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 30.9A 8-Pin PowerPAK 1212-SH EP T/R Product overview: SISHA04DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISHA04DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1885123P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885123P
MOSFETs 1885123P
N-Channel 30 V (D-S) MOSFET PowerPAK 121

N-Channel 30 V (D-S) MOSFET PowerPAK 121

Supplier's Site
MOSFETs - 1884896 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884896
MOSFETs 1884896
N-Channel 30 V (D-S) MOSFET PowerPAK 121

N-Channel 30 V (D-S) MOSFET PowerPAK 121

Supplier's Site
MOSFETs - 1885123 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1885123
MOSFETs 1885123
N-Channel 30 V (D-S) MOSFET PowerPAK 121

N-Channel 30 V (D-S) MOSFET PowerPAK 121

Supplier's Site
MOSFET N-Channel 30 V (D-S) MOSFET

MOSFET N-Channel 30 V (D-S) MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISHA04DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISHA04DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISHA04DN-T1-GE3
MOSFET N-CH 30V 30.9A/40A PPAK

MOSFET N-CH 30V 30.9A/40A PPAK

Supplier's Site
Mosfet, N-Ch, 30V, 40A, Powerpak 1212-8; Channel Type Vishay - 10AH0974 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 40A, Powerpak 1212-8; Channel Type Vishay
10AH0974
Mosfet, N-Ch, 30V, 40A, Powerpak 1212-8; Channel Type Vishay 10AH0974
MOSFET, N-CH, 30V, 40A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 40A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277665-SISHA04DN-T1-GE3 SISHA04DN-T1-GE3TR-ND 278-SISHA04DN-T1-GE3 1885123P 1884896 SISHA04DN-T1-GE3 SISHA04DN-T1-GE3 10AH0974
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 30V 30.9A MOSFET Transistor MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 40A, Powerpak 1212-8; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type SOT3 PowerPAK® 1212-8SH Tape and Reel PowerPAK 1212-8SH Powerpak 1212-sh PowerPAKR 1212-8SH TO-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts
PD 3700 milliwatts
Unlock Full Specs
to access all available technical data