Manufacturer: Vishay
Win Source Part Number: 849808-SISH617DN-T1-
Series: TrenchFET®
Features: 30 V
Package: Reel - TR
Family Name: SISH617
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISH617DN-T1-GE3TR, SISH617DN-T1-GE3DKR,
P-Channel 30V 13.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
P-Channel 30V 13.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
P-Channel 30V 13.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
Trans MOSFET P-CH 30V 13.9A 8-Pin PowerPAK 1212-SWLH EP T/R Product overview: SISH617DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH617DN-T1-GE3
MOSFET P-CH 30V 13.9A/35A PPAK
MOSFET -30V Vds 25V Vgs PowerPAK 1212-8
MOSFET, P-CH, -30V, -35A, 150DEG C, 52W; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0103ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 849808-SISH617DN-T1-GE3 | SISH617DN-T1-GE3CT-ND | 278-SISH617DN-T1-GE3 | SISH617DN-T1-GE3 | SISH617DN-T1-GE3 | 78AC6532 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH617DN-T1-GE3 | Single FETs, MOSFETs | 30V 13.9A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, -30V, -35A, 150Deg C, 52W; Transistor Polarity Vishay |
| Package Type | SOT3 | PowerPAK® 1212-8SH | Tape and Reel | PowerPAK® 1212-8SH | TO-3 | |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | ||||
| Transconductance | 0.0350 kS |