Vishay Precision Group Single FETs, MOSFETs SISH615ADN-T1-GE3

Description
P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet
Description
P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISH615ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH615ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SISH615ADN-T1-GE3DKR-ND
P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH615ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH615ADN-T1-GE3TR-ND
Single FETs, MOSFETs SISH615ADN-T1-GE3TR-ND
P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH615ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH615ADN-T1-GE3CT-ND
Single FETs, MOSFETs SISH615ADN-T1-GE3CT-ND
P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 20V 22.1A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 10A MOSFET Transistor
278-SISH615ADN-T1-GE3
N-Channel 30V 10A MOSFET Transistor 278-SISH615ADN-T1-GE3
N-Channel MOSFET, 30V, 10A, 15mΩ Product overview: SISH615ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH615ADN-T1-GE 3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 10A, 15mΩ Product overview: SISH615ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH615ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351623-SISH615ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351623-SISH615ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351623-SISH615ADN-T1-GE3
Win Source Part Number: 1351623-SISH615ADN-T 1-GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Power Dissipation (Max): 3.7W (Ta) , 52W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SISH615 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Current - Continuous Drain (Id) @ 25°C: 22.1A (Ta) , 35A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 183 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5590 pF @ 10 V

Win Source Part Number: 1351623-SISH615ADN-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Power Dissipation (Max): 3.7W (Ta) , 52W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SISH615
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 22.1A (Ta) , 35A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 183 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5590 pF @ 10 V

Buy Now Datasheet
MOSFET -20V Vds; 12V Vgs PowerPAK 1212-8SH

MOSFET -20V Vds; 12V Vgs PowerPAK 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH615ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISH615ADN-T1-GE3
Single FETs, MOSFETs SISH615ADN-T1-GE3
MOSFET P-CH 20V 22.1A/35A PPAK

MOSFET P-CH 20V 22.1A/35A PPAK

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -35A, 150Deg C, 52W; Transistor Polarity Vishay - 99AC9585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -35A, 150Deg C, 52W; Transistor Polarity Vishay
99AC9585
Mosfet, P-Ch, -20V, -35A, 150Deg C, 52W; Transistor Polarity Vishay 99AC9585
MOSFET, P-CH, -20V, -35A, 150DEG C, 52W; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; RoHS Compliant: Yes

MOSFET, P-CH, -20V, -35A, 150DEG C, 52W; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISH615ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISH615ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISH615ADN-T1-GE3
MOSFET P-CH 20V 22.1A/35A PPAK

MOSFET P-CH 20V 22.1A/35A PPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SISH615ADN-T1-GE3DKR-ND 278-SISH615ADN-T1-GE3 1351623-SISH615ADN-T1-GE3 SISH615ADN-T1-GE3 SISH615ADN-T1-GE3 99AC9585 SISH615ADN-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 30V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, P-Ch, -20V, -35A, 150Deg C, 52W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8SH SOT3 PowerPAK® 1212-8SH TO-3 PowerPAKR 1212-8SH
PD 3700 to 52000 milliwatts 3700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7416QTR - 65168-AUIRF7416QTR - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
6 suppliers