Vishay Precision Group 30V -20V MOSFET Transistor SISH472DN-T1-GE3

Description
MOSFETs 30V Vds; +/-20V Vgs PowerPAK 1212-8SH Product overview: SISH472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISH472DN-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 30V Vds; +/-20V Vgs PowerPAK 1212-8SH Product overview: SISH472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISH472DN-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V -20V MOSFET Transistor
2088-SISH472DN-T1-GE3
30V -20V MOSFET Transistor 2088-SISH472DN-T1-GE3
MOSFETs 30V Vds; +/-20V Vgs PowerPAK 1212-8SH Product overview: SISH472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISH472DN-T1-GE 3 can be used for catalog matching and distributor lookup.

MOSFETs 30V Vds; +/-20V Vgs PowerPAK 1212-8SH Product overview: SISH472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, -20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, -20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISH472DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SISH472DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISH472DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISH472DN-T1-GE3TR-ND
N-Channel 30V 15A (Ta), 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 15A (Ta), 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISH472DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISH472DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISH472DN-T1-GE3CT-ND
N-Channel 30V 15A (Ta), 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 15A (Ta), 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISH472DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISH472DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISH472DN-T1-GE3DKR-ND
N-Channel 30V 15A (Ta), 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 15A (Ta), 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093133-SISH472DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093133-SISH472DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093133-SISH472DN-T1-GE3
Win Source Part Number: 1093133-SISH472DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 20A (Tc) Rds On (Max) @ Id, Vgs: 8.9mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.5W (Ta), 28W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 997 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISH472DN-T1-GE3TR,S ISH472DN-T1-GE3CT,SI SH472DN-T1-GE3DKR Base Product Number: SISH472 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1093133-SISH472DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 20A (Tc)
Rds On (Max) @ Id, Vgs: 8.9mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.5W (Ta), 28W (Tc)
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 997 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISH472DN-T1-GE3TR,SISH472DN-T1-GE3CT,SISH472DN-T1-GE3DKR
Base Product Number: SISH472
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFET 30V Vds; +/-20V Vgs PowerPAK 1212-8SH

MOSFET 30V Vds; +/-20V Vgs PowerPAK 1212-8SH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISH472DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISH472DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISH472DN-T1-GE3
MOSFET N-CH 30V 15A/20A PPAK

MOSFET N-CH 30V 15A/20A PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SISH472DN-T1-GE3 742-SISH472DN-T1-GE3TR-ND 1093133-SISH472DN-T1-GE3 SISH472DN-T1-GE3 SISH472DN-T1-GE3
Product Name 30V -20V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0490 kS
PD 28 milliwatts 3500 to 28000 milliwatts
Unlock Full Specs
to access all available technical data