Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISH410DN-T1-GE3

Description
Win Source Part Number: 1093131-SISH410DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 35A (Tc) Rds On (Max) @ Id, Vgs: 4.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISH410DN-T1-GE3TR,S ISH410DN-T1-GE3CT,SI SH410DN-T1-GE3DKR Base Product Number: SISH410 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1093131-SISH410DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 35A (Tc) Rds On (Max) @ Id, Vgs: 4.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISH410DN-T1-GE3TR,S ISH410DN-T1-GE3CT,SI SH410DN-T1-GE3DKR Base Product Number: SISH410 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093131-SISH410DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093131-SISH410DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093131-SISH410DN-T1-GE3
Win Source Part Number: 1093131-SISH410DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 35A (Tc) Rds On (Max) @ Id, Vgs: 4.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISH410DN-T1-GE3TR,S ISH410DN-T1-GE3CT,SI SH410DN-T1-GE3DKR Base Product Number: SISH410 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1093131-SISH410DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 22A (Ta), 35A (Tc)
Rds On (Max) @ Id, Vgs: 4.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISH410DN-T1-GE3TR,SISH410DN-T1-GE3CT,SISH410DN-T1-GE3DKR
Base Product Number: SISH410
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISH410DN-T1-GE3
MOSFET Transistor 278-SISH410DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISH410DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH410DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISH410DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH410DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISH410DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH410DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISH410DN-T1-GE3DKR-ND
N-Channel 20V 22A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 20V 22A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH410DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH410DN-T1-GE3TR-ND
Single FETs, MOSFETs SISH410DN-T1-GE3TR-ND
N-Channel 20V 22A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 20V 22A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH410DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH410DN-T1-GE3CT-ND
Single FETs, MOSFETs SISH410DN-T1-GE3CT-ND
N-Channel 20V 22A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 20V 22A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
MOSFET 20V Vds; +/-20V Vgs PowerPAK 1212-8SH

MOSFET 20V Vds; +/-20V Vgs PowerPAK 1212-8SH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISH410DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISH410DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISH410DN-T1-GE3
MOSFET N-CH 20V 22A/35A PPAK

MOSFET N-CH 20V 22A/35A PPAK

Supplier's Site
Mosfet, N-Ch, 20V, 35A, 150Deg C, 52W; Transistor Polarity Vishay - 99AC9583 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 35A, 150Deg C, 52W; Transistor Polarity Vishay
99AC9583
Mosfet, N-Ch, 20V, 35A, 150Deg C, 52W; Transistor Polarity Vishay 99AC9583
MOSFET, N-CH, 20V, 35A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 35A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1093131-SISH410DN-T1-GE3 278-SISH410DN-T1-GE3 SISH410DN-T1-GE3DKR-ND SISH410DN-T1-GE3 SISH410DN-T1-GE3 99AC9583
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 35A, 150Deg C, 52W; Transistor Polarity Vishay
Polarity N-Channel N-Channel
PD 3800 to 52000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® 1212-8SH PowerPAKR 1212-8SH TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
IGBTs - Single - AIKQ120N60CTXKSA1 - 860801-AIKQ120N60CTXKSA1 - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type SOT3; PG-TO247-3-46
Features IGBT Trench Field Stop 600 V 160 A 833 W Through Hole PG-TO247-3-46
View Details
6 suppliers