Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH129DN-T1-GE3 SISH129DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 849926-SISH129DN-T1- GE3 Series: TrenchFET® Operating Temperature Range: -50°C ~ 150°C (TJ) Features: P-Channel 30 V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH Package: PowerPAK® 1212-8SH Package: Reel - TR Mounting: Surface Mount Family Name: SISH129 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8SH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISH129DN-T1-GE3CT, SISH129DN-T1-GE3DKR, SISH129DN-T1-GE3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849926-SISH129DN-T1- GE3 Series: TrenchFET® Operating Temperature Range: -50°C ~ 150°C (TJ) Features: P-Channel 30 V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH Package: PowerPAK® 1212-8SH Package: Reel - TR Mounting: Surface Mount Family Name: SISH129 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8SH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISH129DN-T1-GE3CT, SISH129DN-T1-GE3DKR, SISH129DN-T1-GE3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH129DN-T1-GE3 - 849926-SISH129DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH129DN-T1-GE3
849926-SISH129DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH129DN-T1-GE3 849926-SISH129DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849926-SISH129DN-T1- GE3 Series: TrenchFET® Operating Temperature Range: -50°C ~ 150°C (TJ) Features: P-Channel 30 V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH Package: PowerPAK® 1212-8SH Package: Reel - TR Mounting: Surface Mount Family Name: SISH129 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8SH ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISH129DN-T1-GE3CT, SISH129DN-T1-GE3DKR, SISH129DN-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 849926-SISH129DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: P-Channel 30 V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH
Package: PowerPAK® 1212-8SH
Package: Reel - TR
Mounting: Surface Mount
Family Name: SISH129
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8SH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISH129DN-T1-GE3CT, SISH129DN-T1-GE3DKR, SISH129DN-T1-GE3TR

Buy Now Datasheet
Singapore, Singapore
30V 35A MOSFET Transistor
278-SISH129DN-T1-GE3
30V 35A MOSFET Transistor 278-SISH129DN-T1-GE3
Trans MOSFET P-CH 30V 35A 8-Pin PowerPAK 1212-SH EP T/R Product overview: SISH129DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH129DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 35A 8-Pin PowerPAK 1212-SH EP T/R Product overview: SISH129DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH129DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISH129DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH129DN-T1-GE3CT-ND
Single FETs, MOSFETs SISH129DN-T1-GE3CT-ND
P-Channel 30V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 30V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH129DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH129DN-T1-GE3TR-ND
Single FETs, MOSFETs SISH129DN-T1-GE3TR-ND
P-Channel 30V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 30V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH129DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH129DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISH129DN-T1-GE3DKR-ND
P-Channel 30V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 30V 14.4A (Ta), 35A (Tc) 3.8W (Ta), 52.1W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Mosfet, P-Ch, -30V, -35A, 150Deg C; Transistor Polarity Vishay - 78AC6531 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -35A, 150Deg C; Transistor Polarity Vishay
78AC6531
Mosfet, P-Ch, -30V, -35A, 150Deg C; Transistor Polarity Vishay 78AC6531
MOSFET, P-CH, -30V, -35A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -35A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0095ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 849926-SISH129DN-T1-GE3 278-SISH129DN-T1-GE3 SISH129DN-T1-GE3CT-ND 78AC6531 SISH129DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH129DN-T1-GE3 30V 35A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -30V, -35A, 150Deg C; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel P-Channel
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Package Type SOT3; PowerPAK® 1212-8SH Tape and Reel PowerPAK® 1212-8SH TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1132011-DRV8353SRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
 - 1EDN7512GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-WSON-6
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - 1727-7658-2-ND - DigiKey
Specs
Polarity P-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers