Vishay Precision Group 20V 14A MOSFET Transistor SISH108DN-T1-GE3

Description
Trans MOSFET N-CH 20V 14A 8-Pin PowerPAK 1212 EP T/R Product overview: SISH108DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH108DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 20V 14A 8-Pin PowerPAK 1212 EP T/R Product overview: SISH108DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH108DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 14A MOSFET Transistor
278-SISH108DN-T1-GE3
20V 14A MOSFET Transistor 278-SISH108DN-T1-GE3
Trans MOSFET N-CH 20V 14A 8-Pin PowerPAK 1212 EP T/R Product overview: SISH108DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH108DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 14A 8-Pin PowerPAK 1212 EP T/R Product overview: SISH108DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH108DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277681-SISH108DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277681-SISH108DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277681-SISH108DN-T1-GE3
Win Source Part Number: 1277681-SISH108DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen II Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 4.9mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 1.5W (Ta) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 4.5 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISH108DN-T1-GE3TR,S ISH108DN-T1-GE3CT,SI SH108DN-T1-GE3DKR Base Product Number: SISH108 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277681-SISH108DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen II
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta)
Rds On (Max) @ Id, Vgs: 4.9mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 1.5W (Ta)
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 4.5 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISH108DN-T1-GE3TR,SISH108DN-T1-GE3CT,SISH108DN-T1-GE3DKR
Base Product Number: SISH108
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SISH108DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH108DN-T1-GE3TR-ND
Single FETs, MOSFETs SISH108DN-T1-GE3TR-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8SH

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH108DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH108DN-T1-GE3CT-ND
Single FETs, MOSFETs SISH108DN-T1-GE3CT-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8SH

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH108DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH108DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISH108DN-T1-GE3DKR-ND
N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8SH

N-Channel 20V 14A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Mosfet, N-Ch, 20V, 14A, 150Deg C, 1.5W; Transistor Polarity Vishay - 99AC9580 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 14A, 150Deg C, 1.5W; Transistor Polarity Vishay
99AC9580
Mosfet, N-Ch, 20V, 14A, 150Deg C, 1.5W; Transistor Polarity Vishay 99AC9580
MOSFET, N-CH, 20V, 14A, 150DEG C, 1.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 14A, 150DEG C, 1.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:14A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISH108DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISH108DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISH108DN-T1-GE3
MOSFET N-CH 20V 14A PPAK1212-8SH

MOSFET N-CH 20V 14A PPAK1212-8SH

Supplier's Site
MOSFET 20V Vds; 20/-16V Vgs PowerPAK 1212-8SH

MOSFET 20V Vds; 20/-16V Vgs PowerPAK 1212-8SH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SISH108DN-T1-GE3 1277681-SISH108DN-T1-GE3 SISH108DN-T1-GE3TR-ND 99AC9580 SISH108DN-T1-GE3 SISH108DN-T1-GE3
Product Name 20V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 20V, 14A, 150Deg C, 1.5W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Transconductance 0.0880 kS
PD 3.8 milliwatts
Unlock Full Specs
to access all available technical data