Vishay Precision Group Single FETs, MOSFETs SISH101DN-T1-GE3

Description
P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet
Description
P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISH101DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH101DN-T1-GE3CT-ND
Single FETs, MOSFETs SISH101DN-T1-GE3CT-ND
P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH101DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH101DN-T1-GE3TR-ND
Single FETs, MOSFETs SISH101DN-T1-GE3TR-ND
P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH101DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH101DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISH101DN-T1-GE3DKR-ND
P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

P-Channel 30V 16.9A (Ta), 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH101DN-T1-GE3 - 849555-SISH101DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH101DN-T1-GE3
849555-SISH101DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH101DN-T1-GE3 849555-SISH101DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849555-SISH101DN-T1- GE3 Series: TrenchFET® Features: 30 V Package: Reel - TR Family Name: SISH101 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISH101DN-T1-GE3CT, SISH101DN-T1-GE3TR, SISH101DN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 849555-SISH101DN-T1-GE3
Series: TrenchFET®
Features: 30 V
Package: Reel - TR
Family Name: SISH101
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISH101DN-T1-GE3CT, SISH101DN-T1-GE3TR, SISH101DN-T1-GE3DKR

Buy Now Datasheet
Singapore, Singapore
30V 16.9A MOSFET Transistor
278-SISH101DN-T1-GE3
30V 16.9A MOSFET Transistor 278-SISH101DN-T1-GE3
Trans MOSFET P-CH 30V 16.9A 8-Pin PowerPAK 1212-SH EP T/R Product overview: SISH101DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH101DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 16.9A 8-Pin PowerPAK 1212-SH EP T/R Product overview: SISH101DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH101DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET -30V Vds; +/-25V Vgs PowerPAK 1212-8SH

MOSFET -30V Vds; +/-25V Vgs PowerPAK 1212-8SH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISH101DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISH101DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISH101DN-T1-GE3
MOSFET P-CH 30V 16.9A/35A PPAK

MOSFET P-CH 30V 16.9A/35A PPAK

Supplier's Site
Single FETs, MOSFETs - SISH101DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISH101DN-T1-GE3
Single FETs, MOSFETs SISH101DN-T1-GE3
MOSFET P-CH 30V 16.9A/35A PPAK

MOSFET P-CH 30V 16.9A/35A PPAK

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -35A, 150Deg C, 52W; Transistor Polarity Vishay - 99AC2828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -35A, 150Deg C, 52W; Transistor Polarity Vishay
99AC2828
Mosfet, P-Ch, -30V, -35A, 150Deg C, 52W; Transistor Polarity Vishay 99AC2828
MOSFET, P-CH, -30V, -35A, 150DEG C, 52W; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET, P-CH, -30V, -35A, 150DEG C, 52W; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISH101DN-T1-GE3CT-ND 849555-SISH101DN-T1-GE3 278-SISH101DN-T1-GE3 SISH101DN-T1-GE3 SISH101DN-T1-GE3 SISH101DN-T1-GE3 99AC2828
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISH101DN-T1-GE3 30V 16.9A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -35A, 150Deg C, 52W; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8SH SOT3 Tape and Reel PowerPAKR 1212-8SH PowerPAK® 1212-8SH TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0440 kS
Unlock Full Specs
to access all available technical data