Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SISF20DN-T1-GE3

Description
Win Source Part Number: 1278497-SISF20DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 52A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 5.2W (Ta), 69.4W (Tc) Package / Case: PowerPAK® 1212-8SCD Supplier Device Package: PowerPAK® 1212-8SCD Gate Charge (Qg) (Max) @ Vgs: 33nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1290pF @ 30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISF20DN-T1-GE3TR,SI SF20DN-T1-GE3DKR,SIS F20DN-T1-GE3CT Base Product Number: SISF20
Request a Quote Datasheet
Description
Win Source Part Number: 1278497-SISF20DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 52A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 5.2W (Ta), 69.4W (Tc) Package / Case: PowerPAK® 1212-8SCD Supplier Device Package: PowerPAK® 1212-8SCD Gate Charge (Qg) (Max) @ Vgs: 33nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1290pF @ 30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISF20DN-T1-GE3TR,SI SF20DN-T1-GE3DKR,SIS F20DN-T1-GE3CT Base Product Number: SISF20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278497-SISF20DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278497-SISF20DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278497-SISF20DN-T1-GE3
Win Source Part Number: 1278497-SISF20DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 52A (Tc) Rds On (Max) @ Id, Vgs: 13mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 5.2W (Ta), 69.4W (Tc) Package / Case: PowerPAK® 1212-8SCD Supplier Device Package: PowerPAK® 1212-8SCD Gate Charge (Qg) (Max) @ Vgs: 33nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1290pF @ 30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISF20DN-T1-GE3TR,SI SF20DN-T1-GE3DKR,SIS F20DN-T1-GE3CT Base Product Number: SISF20

Win Source Part Number: 1278497-SISF20DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 52A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 5.2W (Ta), 69.4W (Tc)
Package / Case: PowerPAK® 1212-8SCD
Supplier Device Package: PowerPAK® 1212-8SCD
Gate Charge (Qg) (Max) @ Vgs: 33nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1290pF @ 30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISF20DN-T1-GE3TR,SISF20DN-T1-GE3DKR,SISF20DN-T1-GE3CT
Base Product Number: SISF20

Buy Now Datasheet
FET, MOSFET Arrays - SISF20DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SISF20DN-T1-GE3TR-ND
FET, MOSFET Arrays SISF20DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 52A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 52A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Buy Now Datasheet
FET, MOSFET Arrays - SISF20DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SISF20DN-T1-GE3DKR-ND
FET, MOSFET Arrays SISF20DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 52A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 52A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Buy Now Datasheet
FET, MOSFET Arrays - SISF20DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SISF20DN-T1-GE3CT-ND
FET, MOSFET Arrays SISF20DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 52A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 52A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD

Buy Now Datasheet
Singapore, Singapore
60V 14A MOSFET Transistor
278-SISF20DN-T1-GE3
60V 14A MOSFET Transistor 278-SISF20DN-T1-GE3
Trans MOSFET N-CH 60V 14A 8-Pin PowerPAK 1212-SCD T/R Product overview: SISF20DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISF20DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 14A 8-Pin PowerPAK 1212-SCD T/R Product overview: SISF20DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISF20DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 52A, 150Deg C; Transistor Polarity Vishay - 02AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 52A, 150Deg C; Transistor Polarity Vishay
02AH2521
Mosfet, Dual N-Ch, 60V, 52A, 150Deg C; Transistor Polarity Vishay 02AH2521
MOSFET, DUAL N-CH, 60V, 52A, 150DEG C; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 52A, 150DEG C; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISF20DN-T1-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISF20DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISF20DN-T1-GE3
MOSFET 2N-CH 60V 14A/52A PPAK 12

MOSFET 2N-CH 60V 14A/52A PPAK 12

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Nch 60V Vds 20V Vgs PowerPAK 1212-8SCD

MOSFET Nch 60V Vds 20V Vgs PowerPAK 1212-8SCD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278497-SISF20DN-T1-GE3 SISF20DN-T1-GE3TR-ND 278-SISF20DN-T1-GE3 02AH2521 SISF20DN-T1-GE3 SISF20DN-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays 60V 14A MOSFET Transistor Mosfet, Dual N-Ch, 60V, 52A, 150Deg C; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type SOT3 PowerPAK® 1212-8SCD Dual Tape and Reel TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 69.4 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3805L-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers