Mosfet Array 2 N-Channel (Dual) Common Drain 25V 30.5A (Ta), 60A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD
Mosfet Array 2 N-Channel (Dual) Common Drain 25V 30.5A (Ta), 60A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD
Mosfet Array 2 N-Channel (Dual) Common Drain 25V 30.5A (Ta), 60A (Tc) 5.2W (Ta), 69.4W (Tc) Surface Mount PowerPAK® 1212-8SCD
MOSFET, DUAL N-CH, 25V, POWERPAK 1212-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:60A; On Resistance Rds(on):0.0027ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 25V 30.5A/60A PPAK
MOSFET Common Drain Dual N-Channel 25 V (S1-S2) MOSFET
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SISF02DN-T1-GE3TR-ND | 10AH0973 | SISF02DN-T1-GE3 | SISF02DN-T1-GE3 |
| Product Name | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 25V, Powerpak 1212-8; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | PowerPAK® 1212-8SCD | TO-3 |