Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISC06DN-T1-GE3

Description
Win Source Part Number: 1277664-SISC06DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 27.6A (Ta), 40A (Tc) Rds On (Max) @ Id, Vgs: 2.7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 3.7W (Ta), 46.3W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2455 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISC06DN-T1-GE3TR,SI SC06DN-T1-GE3DKR,SIS C06DN-T1-GE3CT Base Product Number: SISC06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277664-SISC06DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 27.6A (Ta), 40A (Tc) Rds On (Max) @ Id, Vgs: 2.7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 3.7W (Ta), 46.3W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2455 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISC06DN-T1-GE3TR,SI SC06DN-T1-GE3DKR,SIS C06DN-T1-GE3CT Base Product Number: SISC06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277664-SISC06DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277664-SISC06DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277664-SISC06DN-T1-GE3
Win Source Part Number: 1277664-SISC06DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 27.6A (Ta), 40A (Tc) Rds On (Max) @ Id, Vgs: 2.7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 3.7W (Ta), 46.3W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2455 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISC06DN-T1-GE3TR,SI SC06DN-T1-GE3DKR,SIS C06DN-T1-GE3CT Base Product Number: SISC06 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277664-SISC06DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 27.6A (Ta), 40A (Tc)
Rds On (Max) @ Id, Vgs: 2.7mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 46.3W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 58 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2455 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISC06DN-T1-GE3TR,SISC06DN-T1-GE3DKR,SISC06DN-T1-GE3CT
Base Product Number: SISC06
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISC06DN-T1-GE3
MOSFET Transistor 278-SISC06DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISC06DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISC06DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISC06DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISC06DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SISC06DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISC06DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISC06DN-T1-GE3TR-ND
N-Channel 30V 27.6A (Ta), 40A (Tc) 3.7W (Ta), 46.3W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 27.6A (Ta), 40A (Tc) 3.7W (Ta), 46.3W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISC06DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISC06DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISC06DN-T1-GE3DKR-ND
N-Channel 30V 27.6A (Ta), 40A (Tc) 3.7W (Ta), 46.3W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 27.6A (Ta), 40A (Tc) 3.7W (Ta), 46.3W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISC06DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISC06DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISC06DN-T1-GE3CT-ND
N-Channel 30V 27.6A (Ta), 40A (Tc) 3.7W (Ta), 46.3W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 27.6A (Ta), 40A (Tc) 3.7W (Ta), 46.3W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISC06DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISC06DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISC06DN-T1-GE3
MOSFET N-CH 30V 27.6A/40A PPAK

MOSFET N-CH 30V 27.6A/40A PPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 40A, 150Deg C, 46.3W; Transistor Polarity Vishay - 81AC2793 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 40A, 150Deg C, 46.3W; Transistor Polarity Vishay
81AC2793
Mosfet, N-Ch, 30V, 40A, 150Deg C, 46.3W; Transistor Polarity Vishay 81AC2793
MOSFET, N-CH, 30V, 40A, 150DEG C, 46.3W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 40A, 150DEG C, 46.3W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0022ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277664-SISC06DN-T1-GE3 278-SISC06DN-T1-GE3 742-SISC06DN-T1-GE3TR-ND SISC06DN-T1-GE3 SISC06DN-T1-GE3 81AC2793
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 40A, 150Deg C, 46.3W; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data