Vishay Intertechnology, Inc. 40V 34A MOSFET Transistor SISB46DN-T1-GE3

Description
Trans MOSFET N-CH 40V 34A 8-Pin PowerPAK 1212 EP T/R Product overview: SISB46DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISB46DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 40V 34A 8-Pin PowerPAK 1212 EP T/R Product overview: SISB46DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISB46DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 34A MOSFET Transistor
278-SISB46DN-T1-GE3
40V 34A MOSFET Transistor 278-SISB46DN-T1-GE3
Trans MOSFET N-CH 40V 34A 8-Pin PowerPAK 1212 EP T/R Product overview: SISB46DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISB46DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 34A 8-Pin PowerPAK 1212 EP T/R Product overview: SISB46DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISB46DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SISB46DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SISB46DN-T1-GE3DKR-ND
FET, MOSFET Arrays SISB46DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 34A (Tc) 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 34A (Tc) 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SISB46DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SISB46DN-T1-GE3CT-ND
FET, MOSFET Arrays SISB46DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 34A (Tc) 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 34A (Tc) 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SISB46DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SISB46DN-T1-GE3TR-ND
FET, MOSFET Arrays SISB46DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 34A (Tc) 23W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 34A (Tc) 23W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278489-SISB46DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278489-SISB46DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278489-SISB46DN-T1-GE3
Win Source Part Number: 1278489-SISB46DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Rds On (Max) @ Id, Vgs: 11.71mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power - Max: 23W Package / Case: PowerPAK® 1212-8 Dual Supplier Device Package: PowerPAK® 1212-8 Dual Gate Charge (Qg) (Max) @ Vgs: 11nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 1100pF @ 20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISB46DN-T1-GE3CT,SI SB46DN-T1-GE3DKR,SIS B46DN-T1-GE3TR Base Product Number: SISB46

Win Source Part Number: 1278489-SISB46DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 11.71mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power - Max: 23W
Package / Case: PowerPAK® 1212-8 Dual
Supplier Device Package: PowerPAK® 1212-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 11nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1100pF @ 20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISB46DN-T1-GE3CT,SISB46DN-T1-GE3DKR,SISB46DN-T1-GE3TR
Base Product Number: SISB46

Buy Now Datasheet
Mosfet, N-Ch, 40V, 34A, 150Deg C, 23W Rohs Compliant Vishay - 75AH9198 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 34A, 150Deg C, 23W Rohs Compliant Vishay
75AH9198
Mosfet, N-Ch, 40V, 34A, 150Deg C, 23W Rohs Compliant Vishay 75AH9198
MOSFET, N-CH, 40V, 34A, 150DEG C, 23W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 34A, 150DEG C, 23W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISB46DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISB46DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISB46DN-T1-GE3
MOSFET 2N-CH 40V 34A PPAK 1212

MOSFET 2N-CH 40V 34A PPAK 1212

Supplier's Site
FET, MOSFET Arrays - SISB46DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SISB46DN-T1-GE3
FET, MOSFET Arrays SISB46DN-T1-GE3
MOSFET 2N-CH 40V POWERPAK 1212-8

MOSFET 2N-CH 40V POWERPAK 1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SISB46DN-T1-GE3 SISB46DN-T1-GE3DKR-ND 1278489-SISB46DN-T1-GE3 75AH9198 SISB46DN-T1-GE3 SISB46DN-T1-GE3 SISB46DN-T1-GE3
Product Name 40V 34A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, N-Ch, 40V, 34A, 150Deg C, 23W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.0520 kS
PD 23 milliwatts
Unlock Full Specs
to access all available technical data