Vishay Precision Group FETs - Single - SISA88DN-T1-GE3 SISA88DN-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811132-SISA88DN-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerPAK 1212-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK 1212-8 Power Dissipation (Maximum): 3.2W , 19.8W (Tc) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.7mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 25.5nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 985pF at 15V Current - Continuous Drain (Id) at 25°C: 16.2A , 40.5A (Tc) Vgs(th) (Maximum) at Id: 2.4V at 250μA Maximum Vgs: +20V, -16V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811132-SISA88DN-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerPAK 1212-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK 1212-8 Power Dissipation (Maximum): 3.2W , 19.8W (Tc) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.7mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 25.5nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 985pF at 15V Current - Continuous Drain (Id) at 25°C: 16.2A , 40.5A (Tc) Vgs(th) (Maximum) at Id: 2.4V at 250μA Maximum Vgs: +20V, -16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SISA88DN-T1-GE3 - 811132-SISA88DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SISA88DN-T1-GE3
811132-SISA88DN-T1-GE3
FETs - Single - SISA88DN-T1-GE3 811132-SISA88DN-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 811132-SISA88DN-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerPAK 1212-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK 1212-8 Power Dissipation (Maximum): 3.2W , 19.8W (Tc) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.7mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 25.5nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 985pF at 15V Current - Continuous Drain (Id) at 25°C: 16.2A , 40.5A (Tc) Vgs(th) (Maximum) at Id: 2.4V at 250μA Maximum Vgs: +20V, -16V

Manufacturer: Vishay Siliconix
Win Source Part Number: 811132-SISA88DN-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerPAK 1212-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK 1212-8
Power Dissipation (Maximum): 3.2W , 19.8W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.7mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 25.5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 985pF at 15V
Current - Continuous Drain (Id) at 25°C: 16.2A , 40.5A (Tc)
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Maximum Vgs: +20V, -16V

Buy Now
Singapore, Singapore
MOSFET Transistor
278-SISA88DN-T1-GE3
MOSFET Transistor 278-SISA88DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISA88DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA88DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISA88DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA88DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA88DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA88DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA88DN-T1-GE3TR-ND
N-Channel 30V 16.2A (Ta), 40.5A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16.2A (Ta), 40.5A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA88DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA88DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA88DN-T1-GE3DKR-ND
N-Channel 30V 16.2A (Ta), 40.5A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16.2A (Ta), 40.5A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA88DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA88DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA88DN-T1-GE3CT-ND
N-Channel 30V 16.2A (Ta), 40.5A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16.2A (Ta), 40.5A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 40.5A, 150Deg C; Transistor Polarity Vishay - 81AC2792 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 40.5A, 150Deg C; Transistor Polarity Vishay
81AC2792
Mosfet, N-Ch, 30V, 40.5A, 150Deg C; Transistor Polarity Vishay 81AC2792
MOSFET, N-CH, 30V, 40.5A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:40.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0054ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 40.5A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:40.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0054ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA88DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA88DN-T1-GE3
Single FETs, MOSFETs SISA88DN-T1-GE3
MOSFET N-CH 30V 16.2A/40.5A PPAK

MOSFET N-CH 30V 16.2A/40.5A PPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA88DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA88DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA88DN-T1-GE3
MOSFET N-CH 30V 16.2A/40.5A PPAK

MOSFET N-CH 30V 16.2A/40.5A PPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 811132-SISA88DN-T1-GE3 278-SISA88DN-T1-GE3 SISA88DN-T1-GE3TR-ND 81AC2792 SISA88DN-T1-GE3 SISA88DN-T1-GE3 SISA88DN-T1-GE3
Product Name FETs - Single - SISA88DN-T1-GE3 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 40.5A, 150Deg C; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3200 to 19800 milliwatts 3200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® 1212-8 TO-3 PowerPAK® 1212-8 Surface Mount
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRF2804L - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers