Vishay Intertechnology, Inc. MOSFET Transistor SISA72DN-T1-GE3

Description
Power Field-Effect Transistor, Product overview: SISA72DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA72DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SISA72DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA72DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SISA72DN-T1-GE3
MOSFET Transistor 278-SISA72DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISA72DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA72DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISA72DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA72DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277663-SISA72DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277663-SISA72DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277663-SISA72DN-T1-GE3
Win Source Part Number: 1277663-SISA72DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 3.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 52W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISA72DN-T1-GE3TR,SI SA72DN-T1-GE3DKR,SIS A72DN-T1-GE3CT Base Product Number: SISA72 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277663-SISA72DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 3.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 52W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 3240 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISA72DN-T1-GE3TR,SISA72DN-T1-GE3DKR,SISA72DN-T1-GE3CT
Base Product Number: SISA72
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SISA72DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA72DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA72DN-T1-GE3CT-ND
N-Channel 40V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA72DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA72DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA72DN-T1-GE3DKR-ND
N-Channel 40V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA72DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA72DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA72DN-T1-GE3TR-ND
N-Channel 40V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA72DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA72DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA72DN-T1-GE3
MOSFET N-CH 40V 60A PPAK1212-8

MOSFET N-CH 40V 60A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA72DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA72DN-T1-GE3
Single FETs, MOSFETs SISA72DN-T1-GE3
MOSFET N-CH 40V 60A PPAK1212-8

MOSFET N-CH 40V 60A PPAK1212-8

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 60A, 150Deg C, 52W Rohs Compliant Vishay - 75AH9197 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 60A, 150Deg C, 52W Rohs Compliant Vishay
75AH9197
Mosfet, N-Ch, 40V, 60A, 150Deg C, 52W Rohs Compliant Vishay 75AH9197
MOSFET, N-CH, 40V, 60A, 150DEG C, 52W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 60A, 150DEG C, 52W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SISA72DN-T1-GE3 1277663-SISA72DN-T1-GE3 SISA72DN-T1-GE3CT-ND SISA72DN-T1-GE3 SISA72DN-T1-GE3 SISA72DN-T1-GE3 75AH9197
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 40V, 60A, 150Deg C, 52W Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 PowerPAK® 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8 TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data