Vishay Precision Group Single FETs, MOSFETs SISA72ADN-T1-GE3

Description
N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISA72ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA72ADN-T1-GE3CT-ND
Single FETs, MOSFETs SISA72ADN-T1-GE3CT-ND
N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA72ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA72ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA72ADN-T1-GE3DKR-ND
N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA72ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA72ADN-T1-GE3TR-ND
Single FETs, MOSFETs SISA72ADN-T1-GE3TR-ND
N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 25.4A (Ta), 94A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISA72ADN-T1-GE3
MOSFET Transistor 278-SISA72ADN-T1-GE3
Power Field-Effect Transistor, Product overview: SISA72ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA72ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISA72ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA72ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338142-SISA72ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338142-SISA72ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338142-SISA72ADN-T1-GE3
Win Source Part Number: 1338142-SISA72ADN-T1 -GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 3.7W (Ta) , 52W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SISA72 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 25.4A (Ta) , 94A (Tc) Rds On (Max) @ Id, Vgs: 3.25mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2530 pF @ 20 V

Win Source Part Number: 1338142-SISA72ADN-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 3.7W (Ta) , 52W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SISA72
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 25.4A (Ta) , 94A (Tc)
Rds On (Max) @ Id, Vgs: 3.25mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2530 pF @ 20 V

Buy Now Datasheet
Mosfet, N-Ch, 40V, 94A, 150Deg C, 52W; Transistor Polarity Vishay - 99AC9578 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 94A, 150Deg C, 52W; Transistor Polarity Vishay
99AC9578
Mosfet, N-Ch, 40V, 94A, 150Deg C, 52W; Transistor Polarity Vishay 99AC9578
MOSFET, N-CH, 40V, 94A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:94A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00271ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 94A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:94A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00271ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA72ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA72ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA72ADN-T1-GE3
MOSFET N-CH 40V 25.4A/94A PPAK

MOSFET N-CH 40V 25.4A/94A PPAK

Supplier's Site
Single FETs, MOSFETs - SISA72ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA72ADN-T1-GE3
Single FETs, MOSFETs SISA72ADN-T1-GE3
MOSFET N-CH 40V 25.4A/94A PPAK

MOSFET N-CH 40V 25.4A/94A PPAK

Supplier's Site Datasheet
MOSFET 40V Vds; 20/-16V Vgs PowerPAK 1212-8

MOSFET 40V Vds; 20/-16V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISA72ADN-T1-GE3CT-ND 278-SISA72ADN-T1-GE3 1338142-SISA72ADN-T1-GE3 99AC9578 SISA72ADN-T1-GE3 SISA72ADN-T1-GE3 SISA72ADN-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 40V, 94A, 150Deg C, 52W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3 TO-3 Surface Mount PowerPAK® 1212-8
PD 3700 to 52000 milliwatts 3700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IDSS 94000 milliamps 25400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers