Vishay Precision Group Single FETs, MOSFETs SISA40DN-T1-GE3

Description
N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISA40DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA40DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA40DN-T1-GE3CT-ND
N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA40DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA40DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA40DN-T1-GE3TR-ND
N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA40DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA40DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA40DN-T1-GE3DKR-ND
N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 20V 43.7A (Ta), 162A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277662-SISA40DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277662-SISA40DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277662-SISA40DN-T1-GE3
Win Source Part Number: 1277662-SISA40DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 43.7A (Ta), 162A (Tc) Rds On (Max) @ Id, Vgs: 1.1mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3415 pF @ 10 V Vgs (Max): +12V, -8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISA40DN-T1-GE3CT,SI SA40DN-T1-GE3DKR,SIS A40DN-T1-GE3TR Base Product Number: SISA40 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1277662-SISA40DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 43.7A (Ta), 162A (Tc)
Rds On (Max) @ Id, Vgs: 1.1mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3415 pF @ 10 V
Vgs (Max): +12V, -8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISA40DN-T1-GE3CT,SISA40DN-T1-GE3DKR,SISA40DN-T1-GE3TR
Base Product Number: SISA40
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISA40DN-T1-GE3
MOSFET Transistor 278-SISA40DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISA40DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA40DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISA40DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA40DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA40DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA40DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA40DN-T1-GE3
MOSFET N-CH 20V 43.7A/162A PPAK

MOSFET N-CH 20V 43.7A/162A PPAK

Supplier's Site
Mosfet, N-Ch, 20V, 162A, 150Deg C, 52W; Transistor Polarity Vishay - 99AC9577 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 162A, 150Deg C, 52W; Transistor Polarity Vishay
99AC9577
Mosfet, N-Ch, 20V, 162A, 150Deg C, 52W; Transistor Polarity Vishay 99AC9577
MOSFET, N-CH, 20V, 162A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:162A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.00092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 162A, 150DEG C, 52W; Transistor Polarity:N Channel; Continuous Drain Current Id:162A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.00092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 12V Vgs PowerPAK 1212-8

MOSFET 20V Vds 12V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA40DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA40DN-T1-GE3
Single FETs, MOSFETs SISA40DN-T1-GE3
MOSFET N-CH 20V 43.7A/162A PPAK

MOSFET N-CH 20V 43.7A/162A PPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISA40DN-T1-GE3CT-ND 1277662-SISA40DN-T1-GE3 278-SISA40DN-T1-GE3 SISA40DN-T1-GE3 99AC9577 SISA40DN-T1-GE3 SISA40DN-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 162A, 150Deg C, 52W; Transistor Polarity Vishay MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3 3415 pF @ 10 V TO-3 PowerPAK® 1212-8
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IDSS 162000 milliamps 43700 milliamps
rDS(on) 9.20E-4 ohms
Unlock Full Specs
to access all available technical data