Win Source Part Number: 1127044-SISA35DN-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 16A (Tc)
Rds On (Max) @ Id, Vgs: 19mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.2W (Ta), 24W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SISA35DN-T1-GE3D
Base Product Number: SISA35
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
P-Channel 30V 10A (Ta), 16A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8
P-Channel 30V 10A (Ta), 16A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8
P-Channel 30V 10A (Ta), 16A (Tc) 3.2W (Ta), 24W (Tc) Surface Mount PowerPAK® 1212-8
Trans MOSFET P-CH 30V 16A 8-Pin PowerPAK 1212 EP T/R Product overview: SISA35DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA35DN-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -30V, -16A, 150DEG C, 24W ROHS COMPLIANT: YES
MOSFET P-CH 30V 10A/16A PPAK
MOSFET P-CH 30V 10A/16A PPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1127044-SISA35DN-T1-GE3 | 742-SISA35DN-T1-GE3TR-ND | 278-SISA35DN-T1-GE3 | 54AH3777 | SISA35DN-T1-GE3 | SISA35DN-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 30V 16A MOSFET Transistor | Mosfet, P-Ch, -30V, -16A, 150Deg C, 24W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 3200 to 24000 milliwatts | 24 milliwatts | 3200 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | PowerPAK® 1212-8 | Tape and Reel | TO-3 | PowerPAKR 1212-8 | PowerPAK® 1212-8 |
| MOSFET Operating Mode | Enhancement |