Vishay Precision Group Single FETs, MOSFETs SISA24DN-T1-GE3

Description
N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISA24DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA24DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA24DN-T1-GE3TR-ND
N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA24DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA24DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA24DN-T1-GE3CT-ND
N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA24DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA24DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA24DN-T1-GE3DKR-ND
N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 25V 60A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
25V 60A MOSFET Transistor
278-SISA24DN-T1-GE3
25V 60A MOSFET Transistor 278-SISA24DN-T1-GE3
Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK 1212 EP T/R Product overview: SISA24DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA24DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 60A 8-Pin PowerPAK 1212 EP T/R Product overview: SISA24DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA24DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277661-SISA24DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277661-SISA24DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277661-SISA24DN-T1-GE3
Win Source Part Number: 1277661-SISA24DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.4mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 52W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2650 pF @ 10 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISA24DN-T1-GE3CT,SI SA24DN-T1-GE3TR,SISA 24DN-T1-GE3DKR Base Product Number: SISA24 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277661-SISA24DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 52W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2650 pF @ 10 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISA24DN-T1-GE3CT,SISA24DN-T1-GE3TR,SISA24DN-T1-GE3DKR
Base Product Number: SISA24
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 25V, 60A, Powerpak 1212; Transistor Polarity Vishay - 10AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 60A, Powerpak 1212; Transistor Polarity Vishay
10AC9116
Mosfet, N-Ch, 25V, 60A, Powerpak 1212; Transistor Polarity Vishay 10AC9116
MOSFET, N-CH, 25V, 60A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.00115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 60A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.00115ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA24DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA24DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA24DN-T1-GE3
MOSFET N-CH 25V 60A PPAK1212-8

MOSFET N-CH 25V 60A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SISA24DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA24DN-T1-GE3
Single FETs, MOSFETs SISA24DN-T1-GE3
MOSFET N-CH 25V 60A PPAK1212-8

MOSFET N-CH 25V 60A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Vds 60A Id 17.2nC Qg Typ.

MOSFET 25V Vds 60A Id 17.2nC Qg Typ.

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISA24DN-T1-GE3TR-ND 278-SISA24DN-T1-GE3 1277661-SISA24DN-T1-GE3 10AC9116 SISA24DN-T1-GE3 SISA24DN-T1-GE3 SISA24DN-T1-GE3
Product Name Single FETs, MOSFETs 25V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 25V, 60A, Powerpak 1212; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 Tape and Reel SOT3 TO-3 Surface Mount PowerPAK® 1212-8
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
Transconductance 0.0750 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1010EZSTRL - 1020694-AUIRF1010EZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 140000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details