Vishay Precision Group Single FETs, MOSFETs SISA18ADN-T1-GE3

Description
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISA18ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA18ADN-T1-GE3TR-ND
Single FETs, MOSFETs SISA18ADN-T1-GE3TR-ND
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA18ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA18ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA18ADN-T1-GE3DKR-ND
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA18ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA18ADN-T1-GE3CT-ND
Single FETs, MOSFETs SISA18ADN-T1-GE3CT-ND
N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
N-Channel 38.3A 30V 0.0075ohm MOSFET Transistor
278-SISA18ADN-T1-GE3
N-Channel 38.3A 30V 0.0075ohm MOSFET Transistor 278-SISA18ADN-T1-GE3
Power Field-Effect Transistor, 38.3A I(D), 30V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SISA18ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 38.3A, 30V, 0.0075ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38.3A, 30V, 0.0075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA18ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 38.3A I(D), 30V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SISA18ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 38.3A, 30V, 0.0075ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38.3A, 30V, 0.0075ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA18ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA18ADN-T1-GE3 - 1096506-SISA18ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA18ADN-T1-GE3
1096506-SISA18ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA18ADN-T1-GE3 1096506-SISA18ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096506-SISA18ADN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 38.3A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 21.5nC @ 10V Max Input Capacitance: 1000pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): DMG7430LFG-7; MDV1526URH; RJK03E2DNS-00#J5; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096506-SISA18ADN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 19.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 38.3A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 21.5nC @ 10V
Max Input Capacitance: 1000pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): DMG7430LFG-7; MDV1526URH; RJK03E2DNS-00#J5;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 30V, 38.3A, Powerpak 1212; Channel Type Vishay - 19X1956 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 38.3A, Powerpak 1212; Channel Type Vishay
19X1956
Mosfet, N-Ch, 30V, 38.3A, Powerpak 1212; Channel Type Vishay 19X1956
MOSFET, N-CH, 30V, 38.3A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:38.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 38.3A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:38.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA18ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA18ADN-T1-GE3
Single FETs, MOSFETs SISA18ADN-T1-GE3
MOSFET N-CH 30V 38.3A PPAK1212-8

MOSFET N-CH 30V 38.3A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA18ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA18ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA18ADN-T1-GE3
MOSFET N-CH 30V 38.3A PPAK1212-8

MOSFET N-CH 30V 38.3A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SISA18ADN-T1-GE3TR-ND 278-SISA18ADN-T1-GE3 1096506-SISA18ADN-T1-GE3 19X1956 SISA18ADN-T1-GE3 SISA18ADN-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 38.3A 30V 0.0075ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA18ADN-T1-GE3 Mosfet, N-Ch, 30V, 38.3A, Powerpak 1212; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
PD 19800 milliwatts 3200 to 19800 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3504 - 1020712-AUIRF3504 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 143000 milliwatts
View Details
4 suppliers