Vishay Precision Group SMD 30V 25A MOSFET Transistor SISA12ADN-T1-GE3

Description
30V 25A N-Ch MOSFET, 4.3mR Rds On, Surface Mount Product overview: SISA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA12ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 25A N-Ch MOSFET, 4.3mR Rds On, Surface Mount Product overview: SISA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA12ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 25A MOSFET Transistor
278-SISA12ADN-T1-GE3
SMD 30V 25A MOSFET Transistor 278-SISA12ADN-T1-GE3
30V 25A N-Ch MOSFET, 4.3mR Rds On, Surface Mount Product overview: SISA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA12ADN-T1-GE3 can be used for catalog matching and distributor lookup.

30V 25A N-Ch MOSFET, 4.3mR Rds On, Surface Mount Product overview: SISA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA12ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA12ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA12ADN-T1-GE3CT-ND
Single FETs, MOSFETs SISA12ADN-T1-GE3CT-ND
N-Channel 30V 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA12ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA12ADN-T1-GE3TR-ND
Single FETs, MOSFETs SISA12ADN-T1-GE3TR-ND
N-Channel 30V 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA12ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA12ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA12ADN-T1-GE3DKR-ND
N-Channel 30V 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA12ADN-T1-GE3 - 110877-SISA12ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA12ADN-T1-GE3
110877-SISA12ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA12ADN-T1-GE3 110877-SISA12ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 110877-SISA12ADN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 28W (Tc) Family Name: SiSA12ADN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2070pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 4.3 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): AP9430GYT-HF; NVTFS4824NWFTAG; NVTFS4824NWFTWG; Introduction Date: February 02, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110877-SISA12ADN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 28W (Tc)
Family Name: SiSA12ADN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2070pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 4.3 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): AP9430GYT-HF; NVTFS4824NWFTAG; NVTFS4824NWFTWG;
Introduction Date: February 02, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 25A, Powerpak 1212; Channel Type Vishay - 19X1955 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 25A, Powerpak 1212; Channel Type Vishay
19X1955
Mosfet, N-Ch, 30V, 25A, Powerpak 1212; Channel Type Vishay 19X1955
MOSFET, N-CH, 30V, 25A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 25A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA12ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA12ADN-T1-GE3
Single FETs, MOSFETs SISA12ADN-T1-GE3
MOSFET N-CH 30V 25A PPAK1212-8

MOSFET N-CH 30V 25A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA12ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA12ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA12ADN-T1-GE3
MOSFET N-CH 30V 25A PPAK1212-8

MOSFET N-CH 30V 25A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SISA12ADN-T1-GE3 SISA12ADN-T1-GE3CT-ND 110877-SISA12ADN-T1-GE3 SISA12ADN-T1-GE3 19X1955 SISA12ADN-T1-GE3 SISA12ADN-T1-GE3
Product Name SMD 30V 25A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA12ADN-T1-GE3 MOSFET Mosfet, N-Ch, 30V, 25A, Powerpak 1212; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 28000 milliwatts 3500 to 28000 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 TO-3 PowerPAK® 1212-8 Surface Mount
Unlock Full Specs
to access all available technical data