Vishay Precision Group SMD 30V 30A 39W MOSFET Transistor SISA10DN-T1-GE3

Description
30V 30A N-CH MOSFET, 3.7mR Rds(on), 39W PD, SMD Product overview: SISA10DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 30A, 39W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, 39W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA10DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 30A N-CH MOSFET, 3.7mR Rds(on), 39W PD, SMD Product overview: SISA10DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 30A, 39W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, 39W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA10DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 30A 39W MOSFET Transistor
278-SISA10DN-T1-GE3
SMD 30V 30A 39W MOSFET Transistor 278-SISA10DN-T1-GE3
30V 30A N-CH MOSFET, 3.7mR Rds(on), 39W PD, SMD Product overview: SISA10DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 30A, 39W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, 39W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA10DN-T1-GE3 can be used for catalog matching and distributor lookup.

30V 30A N-CH MOSFET, 3.7mR Rds(on), 39W PD, SMD Product overview: SISA10DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 30A, 39W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 30A, 39W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA10DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA10DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA10DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA10DN-T1-GE3TR-ND
N-Channel 30V 30A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 30A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA10DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA10DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA10DN-T1-GE3DKR-ND
N-Channel 30V 30A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 30A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA10DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA10DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA10DN-T1-GE3CT-ND
N-Channel 30V 30A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 30A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA10DN-T1-GE3 - 1096505-SISA10DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA10DN-T1-GE3
1096505-SISA10DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA10DN-T1-GE3 1096505-SISA10DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096505-SISA10DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 2425pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096505-SISA10DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2425pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N Ch, 30V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay - 68W7090 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay
68W7090
Mosfet, N Ch, 30V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay 68W7090
MOSFET, N CH, 30V, 30A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:39W RoHS Compliant: Yes

MOSFET, N CH, 30V, 30A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:39W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 30A, Powerpak 1212-8; Channel Type Vishay - 68W7089 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 30A, Powerpak 1212-8; Channel Type Vishay
68W7089
Mosfet, N Channel, 30V, 30A, Powerpak 1212-8; Channel Type Vishay 68W7089
MOSFET, N CHANNEL, 30V, 30A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 30A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA10DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA10DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA10DN-T1-GE3
MOSFET N-CH 30V 30A PPAK1212-8

MOSFET N-CH 30V 30A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SISA10DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA10DN-T1-GE3
Single FETs, MOSFETs SISA10DN-T1-GE3
MOSFET N-CH 30V 30A PPAK1212-8

MOSFET N-CH 30V 30A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SISA10DN-T1-GE3 SISA10DN-T1-GE3TR-ND 1096505-SISA10DN-T1-GE3 68W7090 68W7089 SISA10DN-T1-GE3 SISA10DN-T1-GE3 SISA10DN-T1-GE3
Product Name SMD 30V 30A 39W MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA10DN-T1-GE3 Mosfet, N Ch, 30V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay Mosfet, N Channel, 30V, 30A, Powerpak 1212-8; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 39000 milliwatts 3600 to 39000 milliwatts 39000 milliwatts 3600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 TO-3 TO-3 PowerPAKR 1212-8 PowerPAK® 1212-8
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N065025K3S - Acme Chip Technology Co., Limited
Specs
Package Type 33 mOhms
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers