Vishay Precision Group Single FETs, MOSFETs SISA10BDN-T1-GE3

Description
N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SISA10BDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISA10BDN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISA10BDN-T1-GE3DKR-ND
N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISA10BDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISA10BDN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISA10BDN-T1-GE3TR-ND
N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISA10BDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISA10BDN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISA10BDN-T1-GE3CT-ND
N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 26A (Ta), 104A (Tc) 3.8W (Ta), 63W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
MOSFETs - 2395398 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395398
MOSFETs 2395398
N-Channel 30-V (D-S) MOSFET

N-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2395397 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395397
MOSFETs 2395397
N-Channel 30-V (D-S) MOSFET

N-Channel 30-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2395398P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395398P
MOSFETs 2395398P
N-Channel 30-V (D-S) MOSFET

N-Channel 30-V (D-S) MOSFET

Supplier's Site
Mosfet, N-Ch, 30V, 104A, Surface Mount Rohs Compliant Vishay - 26AK3556 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 104A, Surface Mount Rohs Compliant Vishay
26AK3556
Mosfet, N-Ch, 30V, 104A, Surface Mount Rohs Compliant Vishay 26AK3556
MOSFET, N-CH, 30V, 104A, SURFACE MOUNT ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 104A, SURFACE MOUNT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA10BDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA10BDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA10BDN-T1-GE3
N-CHANNEL 30-V (D-S) MOSFET POWE

N-CHANNEL 30-V (D-S) MOSFET POWE

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SISA10BDN-T1-GE3DKR-ND 2395398 26AK3556 SISA10BDN-T1-GE3
Product Name Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 30V, 104A, Surface Mount Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details