Vishay Precision Group Single FETs, MOSFETs SISA04DN-T1-GE3

Description
N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISA04DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA04DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA04DN-T1-GE3CT-ND
N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA04DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA04DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA04DN-T1-GE3DKR-ND
N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA04DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA04DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA04DN-T1-GE3TR-ND
N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA04DN-T1-GE3 - 113464-SISA04DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA04DN-T1-GE3
113464-SISA04DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA04DN-T1-GE3 113464-SISA04DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 113464-SISA04DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 77nC @ 10V Max Input Capacitance: 3595pF @ 15V Maximum Gate-Source Voltage: +20V, -16V Maximum Rds On at Id,Vgs: 2.15 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113464-SISA04DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 77nC @ 10V
Max Input Capacitance: 3595pF @ 15V
Maximum Gate-Source Voltage: +20V, -16V
Maximum Rds On at Id,Vgs: 2.15 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 40A MOSFET Transistor
278-SISA04DN-T1-GE3
SMD 30V 40A MOSFET Transistor 278-SISA04DN-T1-GE3
N-CH MOSFET 30V 40A 2.15mR Surface Mount Product overview: SISA04DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA04DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 40A 2.15mR Surface Mount Product overview: SISA04DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA04DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA04DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA04DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA04DN-T1-GE3
MOSFET N-CH 30V 40A PPAK1212-8

MOSFET N-CH 30V 40A PPAK1212-8

Supplier's Site
Mosfet, N-Ch, 30V, 40A, Powerpak 1212; Channel Type Vishay - 05W5778 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 40A, Powerpak 1212; Channel Type Vishay
05W5778
Mosfet, N-Ch, 30V, 40A, Powerpak 1212; Channel Type Vishay 05W5778
MOSFET, N-CH, 30V, 40A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 40A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA04DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA04DN-T1-GE3
Single FETs, MOSFETs SISA04DN-T1-GE3
MOSFET N-CH 30V 40A PPAK1212-8

MOSFET N-CH 30V 40A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISA04DN-T1-GE3CT-ND 113464-SISA04DN-T1-GE3 278-SISA04DN-T1-GE3 SISA04DN-T1-GE3 SISA04DN-T1-GE3 05W5778 SISA04DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA04DN-T1-GE3 SMD 30V 40A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 40A, Powerpak 1212; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 TO-3 PowerPAK® 1212-8
V(BR)DSS 30 volts 30 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFB3207 - 1020735-AUIRFB3207 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details