Vishay Precision Group Single FETs, MOSFETs SISA01DN-T1-GE3

Description
P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISA01DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA01DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA01DN-T1-GE3TR-ND
P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA01DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA01DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA01DN-T1-GE3DKR-ND
P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA01DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA01DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA01DN-T1-GE3CT-ND
P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 22.4A (Ta), 60A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA01DN-T1-GE3 - 849554-SISA01DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA01DN-T1-GE3
849554-SISA01DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA01DN-T1-GE3 849554-SISA01DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849554-SISA01DN-T1-G E3 Series: TrenchFET® Gen IV Features: 30 V Package: Reel - TR Family Name: SISA01 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISA01DN-T1-GE3DKR, SISA01DN-T1-GE3CT, SISA01DN-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 849554-SISA01DN-T1-GE3
Series: TrenchFET® Gen IV
Features: 30 V
Package: Reel - TR
Family Name: SISA01
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISA01DN-T1-GE3DKR, SISA01DN-T1-GE3CT, SISA01DN-T1-GE3TR

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-SISA01DN-T1-GE3
MOSFET Transistor 2088-SISA01DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISA01DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISA01DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISA01DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISA01DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA01DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA01DN-T1-GE3
Single FETs, MOSFETs SISA01DN-T1-GE3
MOSFET P-CH 30V 22.4A/60A PPAK

MOSFET P-CH 30V 22.4A/60A PPAK

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -60A, Powerpak 1212; Transistor Polarity Vishay - 50AC9662 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -60A, Powerpak 1212; Transistor Polarity Vishay
50AC9662
Mosfet, P-Ch, -30V, -60A, Powerpak 1212; Transistor Polarity Vishay 50AC9662
MOSFET, P-CH, -30V, -60A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; RoHS Compliant: Yes

MOSFET, P-CH, -30V, -60A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0041ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.2V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 16V Vgs PowerPAK 1212-8

MOSFET -30V Vds 16V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA01DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA01DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA01DN-T1-GE3
MOSFET P-CH 30V 22.4A/60A PPAK

MOSFET P-CH 30V 22.4A/60A PPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SISA01DN-T1-GE3TR-ND 849554-SISA01DN-T1-GE3 2088-SISA01DN-T1-GE3 SISA01DN-T1-GE3 50AC9662 SISA01DN-T1-GE3 SISA01DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA01DN-T1-GE3 MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -30V, -60A, Powerpak 1212; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 SOT3 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 30 volts
IDSS 22400 milliamps -60000 milliamps
Unlock Full Specs
to access all available technical data