Vishay Intertechnology, Inc. FET, MOSFET Arrays SIS990DN-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIS990DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIS990DN-T1-GE3DKR-ND
FET, MOSFET Arrays SIS990DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIS990DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIS990DN-T1-GE3TR-ND
FET, MOSFET Arrays SIS990DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIS990DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIS990DN-T1-GE3CT-ND
FET, MOSFET Arrays SIS990DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
N-Channel 12.1A 100V 0.085ohm MOSFET Transistor
278-SIS990DN-T1-GE3
N-Channel 12.1A 100V 0.085ohm MOSFET Transistor 278-SIS990DN-T1-GE3
Power Field-Effect Transistor, 12.1A I(D), 100V, 0.085ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SIS990DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.1A, 100V, 0.085ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.1A, 100V, 0.085ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS990DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 12.1A I(D), 100V, 0.085ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SIS990DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12.1A, 100V, 0.085ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12.1A, 100V, 0.085ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS990DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS990DN-T1-GE3 - 933845-SIS990DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS990DN-T1-GE3
933845-SIS990DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS990DN-T1-GE3 933845-SIS990DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933845-SIS990DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual Package: PowerPAK® 1212-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SIS990 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS990DN-T1-GE3TR, SIS990DN-T1-GE3DKR, SIS990DN-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 933845-SIS990DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 100V 12.1A 25W Surface Mount PowerPAK® 1212-8 Dual
Package: PowerPAK® 1212-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS990
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIS990DN-T1-GE3TR, SIS990DN-T1-GE3DKR, SIS990DN-T1-GE3CT

Buy Now Datasheet
FET, MOSFET Arrays - SIS990DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIS990DN-T1-GE3
FET, MOSFET Arrays SIS990DN-T1-GE3
MOSFET 2N-CH 100V 12.1A 1212-8

MOSFET 2N-CH 100V 12.1A 1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS990DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS990DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS990DN-T1-GE3
MOSFET 2N-CH 100V 12.1A PPAK1212

MOSFET 2N-CH 100V 12.1A PPAK1212

Supplier's Site
Dual Mosfet, N-Ch, 100V, Powerpak 1212 Rohs Compliant Vishay - 57AJ0416 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 100V, Powerpak 1212 Rohs Compliant Vishay
57AJ0416
Dual Mosfet, N-Ch, 100V, Powerpak 1212 Rohs Compliant Vishay 57AJ0416
DUAL MOSFET, N-CH, 100V, POWERPAK 1212 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 100V, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIS990DN-T1-GE3DKR-ND 278-SIS990DN-T1-GE3 933845-SIS990DN-T1-GE3 SIS990DN-T1-GE3 SIS990DN-T1-GE3 57AJ0416 SIS990DN-T1-GE3
Product Name FET, MOSFET Arrays N-Channel 12.1A 100V 0.085ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS990DN-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual Mosfet, N-Ch, 100V, Powerpak 1212 Rohs Compliant Vishay MOSFET
Package Type PowerPAK® 1212-8 Dual SOT3; PowerPAK® 1212-8 Dual PowerPAK® 1212-8 Dual TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 25000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data