MOSFET 2N-CH 40V 11.3A PWRPAIR
MOSFET 2N-CH 40V 11.3A PWRPAIR
MOSFET 2N-CH 40V 11.3A PWRPAIR
Dual N-Channel 40 V (D-S) MOSFET PowerPA
Dual N-Channel 40 V (D-S) MOSFET PowerPA
Dual N-Channel 40 V (D-S) MOSFET PowerPA
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIS9446DN-T1-GE3TR-ND | 2799977P |
| Product Name | FET, MOSFET Arrays | MOSFETs |
| Package Type | PowerPAK® 1212-8 | 1212-8 |