Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS902DN-T1-GE3 SIS902DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 144929-SIS902DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 15.4W Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 175pF @ 38V Maximum Rds On at Id,Vgs: 186 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 144929-SIS902DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 15.4W Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 175pF @ 38V Maximum Rds On at Id,Vgs: 186 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS902DN-T1-GE3 - 144929-SIS902DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS902DN-T1-GE3
144929-SIS902DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS902DN-T1-GE3 144929-SIS902DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 144929-SIS902DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 15.4W Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 175pF @ 38V Maximum Rds On at Id,Vgs: 186 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 144929-SIS902DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 15.4W
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 175pF @ 38V
Maximum Rds On at Id,Vgs: 186 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75V 4A MOSFET Transistor
289-SIS902DN-T1-GE3
75V 4A MOSFET Transistor 289-SIS902DN-T1-GE3
MOSFET 2N-CH 75V 4A PPAK 1212 Product overview: SIS902DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIS902DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 75V 4A PPAK 1212 Product overview: SIS902DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIS902DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIS902DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIS902DN-T1-GE3TR-ND
FET, MOSFET Arrays SIS902DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 75V 4A 15.4W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 75V 4A 15.4W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS902DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS902DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS902DN-T1-GE3
MOSFET 2N-CH 75V 4A PPAK 1212

MOSFET 2N-CH 75V 4A PPAK 1212

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 144929-SIS902DN-T1-GE3 289-SIS902DN-T1-GE3 SIS902DN-T1-GE3TR-ND SIS902DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS902DN-T1-GE3 75V 4A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 75 volts
PD 15400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD04N60RATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers