Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS892DN-T1-GE3 SIS892DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 895119-SIS892DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS892 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS892DNT1GE3, SIS892DN-T1-GE3CT, SIS892DN-T1-GE3TR, SIS892DN-T1-GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895119-SIS892DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS892 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS892DNT1GE3, SIS892DN-T1-GE3CT, SIS892DN-T1-GE3TR, SIS892DN-T1-GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS892DN-T1-GE3 - 895119-SIS892DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS892DN-T1-GE3
895119-SIS892DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS892DN-T1-GE3 895119-SIS892DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895119-SIS892DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS892 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS892DNT1GE3, SIS892DN-T1-GE3CT, SIS892DN-T1-GE3TR, SIS892DN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 895119-SIS892DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS892
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIS892DNT1GE3, SIS892DN-T1-GE3CT, SIS892DN-T1-GE3TR, SIS892DN-T1-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SIS892DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS892DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS892DN-T1-GE3DKR-ND
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS892DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS892DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS892DN-T1-GE3TR-ND
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS892DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS892DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS892DN-T1-GE3CT-ND
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
100V 30A MOSFET Transistor
278-SIS892DN-T1-GE3
100V 30A MOSFET Transistor 278-SIS892DN-T1-GE3
N-CH MOSFET 100V 30A 29mR PowerPAK 1212-8 Product overview: SIS892DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS892DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 30A 29mR PowerPAK 1212-8 Product overview: SIS892DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS892DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay - 86R3819 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay
86R3819
Mosfet, N Channel, 100V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay 86R3819
MOSFET, N CHANNEL, 100V, 30A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:52W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 30A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:52W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 100V, 30A, Powerpak 1212-8; Channel Type Vishay - 94T2851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 30A, Powerpak 1212-8; Channel Type Vishay
94T2851
Mosfet, N Channel, 100V, 30A, Powerpak 1212-8; Channel Type Vishay 94T2851
MOSFET, N CHANNEL, 100V, 30A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:52W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 30A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:52W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS892DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS892DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS892DN-T1-GE3
MOSFET N-CH 100V 30A PPAK1212-8

MOSFET N-CH 100V 30A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SIS892DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS892DN-T1-GE3
Single FETs, MOSFETs SIS892DN-T1-GE3
MOSFET N-CH 100V 30A PPAK1212-8

MOSFET N-CH 100V 30A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 30A 43W 29 mohms @ 10V

MOSFET 100V 30A 43W 29 mohms @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 895119-SIS892DN-T1-GE3 SIS892DN-T1-GE3DKR-ND 278-SIS892DN-T1-GE3 86R3819 SIS892DN-T1-GE3 SIS892DN-T1-GE3 SIS892DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS892DN-T1-GE3 Single FETs, MOSFETs 100V 30A MOSFET Transistor Mosfet, N Channel, 100V, 30A, Powerpak 1212-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK® 1212-8 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8 PowerPAK® 1212-8
PD 52000 milliwatts 52000 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data