Vishay Precision Group Single FETs, MOSFETs SIS890DN-T1-GE3

Description
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIS890DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS890DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS890DN-T1-GE3CT-ND
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS890DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS890DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS890DN-T1-GE3DKR-ND
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS890DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS890DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS890DN-T1-GE3TR-ND
N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
100V 30A MOSFET Transistor
278-SIS890DN-T1-GE3
100V 30A MOSFET Transistor 278-SIS890DN-T1-GE3
N-CH Power MOSFET 100V 30A 8-Pin PowerPAK 1212 SMT Product overview: SIS890DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS890DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 30A 8-Pin PowerPAK 1212 SMT Product overview: SIS890DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS890DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS890DN-T1-GE3 - 116125-SIS890DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS890DN-T1-GE3
116125-SIS890DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS890DN-T1-GE3 116125-SIS890DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 116125-SIS890DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: SiS890DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 802pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STL7N10F7; STL12N10F7; RQ3P300BETB1; Introduction Date: July 17, 2012 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 116125-SIS890DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: SiS890DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 802pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STL7N10F7; STL12N10F7; RQ3P300BETB1;
Introduction Date: July 17, 2012
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 100V, 30A, 150Deg C, 52W; Transistor Polarity Vishay - 70AC6484 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 30A, 150Deg C, 52W; Transistor Polarity Vishay
70AC6484
Mosfet, N-Ch, 100V, 30A, 150Deg C, 52W; Transistor Polarity Vishay 70AC6484
MOSFET, N-CH, 100V, 30A, 150DEG C, 52W; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0195ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 30A, 150DEG C, 52W; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; On Resistance Rds(on):0.0195ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0195 Ohm, 10 V, 1.5 V Rohs Compliant Vishay - 63W4138 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0195 Ohm, 10 V, 1.5 V Rohs Compliant Vishay
63W4138
Mosfet Transistor, N Channel, 30 A, 100 V, 0.0195 Ohm, 10 V, 1.5 V Rohs Compliant Vishay 63W4138
MOSFET Transistor, N Channel, 30 A, 100 V, 0.0195 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 100 V, 0.0195 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS890DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS890DN-T1-GE3
Single FETs, MOSFETs SIS890DN-T1-GE3
MOSFET N-CH 100V 30A PPAK1212-8

MOSFET N-CH 100V 30A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS890DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS890DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS890DN-T1-GE3
MOSFET N-CH 100V 30A PPAK1212-8

MOSFET N-CH 100V 30A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIS890DN-T1-GE3CT-ND 278-SIS890DN-T1-GE3 116125-SIS890DN-T1-GE3 70AC6484 63W4138 SIS890DN-T1-GE3 SIS890DN-T1-GE3 SIS890DN-T1-GE3
Product Name Single FETs, MOSFETs 100V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS890DN-T1-GE3 Mosfet, N-Ch, 100V, 30A, 150Deg C, 52W; Transistor Polarity Vishay Mosfet Transistor, N Channel, 30 A, 100 V, 0.0195 Ohm, 10 V, 1.5 V Rohs Compliant Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 TO-3 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 3700 milliwatts 3700 to 52000 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products