The Vishay N-Channel MOSFET, part number 04AJ4580, features a maximum drain-source voltage (V_DS) of 100V and a continuous drain current (I_D) rating of 24.7A. It is housed in a PowerPAK 1212-8 package and is compliant with RoHS standards. The device exhibits a low on-state resistance (R_DS(on)) of 0.0255Ω at a gate-source voltage (V_GS) of 10V and 0.0290Ω at 4.5V, making it suitable for applications requiring efficient power management. This MOSFET is designed for various applications, including synchronous rectification, DC/DC converters, motor drive switches, and circuit protection. It has a typical total gate charge (Q_g) of 8.8nC, contributing to its efficient switching performance. The device is also characterized by a maximum power dissipation of 39W at a case temperature of 25°C and operates within a junction temperature range of -55°C to +150°C. Engineers considering this MOSFET for their projects will find it suitable for high-performance applications where low on-resistance and efficient thermal management are critical.
N-Channel 100V 7.6A (Ta), 24.7A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 100V 7.6A (Ta), 24.7A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 100V 7.6A (Ta), 24.7A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
MOSFET N-CH 100V 7.6A/24.7A PPAK
MOSFET, N-CH, 100V, 24.7A, POWERPAK 1212 ROHS COMPLIANT: YES
MOSFET N-CH 100V 7.6A/24.7A PPAK
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIS890ADN-T1-GE3CT-ND | SIS890ADN-T1-GE3 | 04AJ4580 | SIS890ADN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 24.7A, Powerpak 1212 Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK® 1212-8 | PowerPAK® 1212-8 | TO-3 | Surface Mount |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 100 volts |