Vishay Precision Group Single FETs, MOSFETs SIS862DN-T1-GE3

Description
N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIS862DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS862DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS862DN-T1-GE3DKR-ND
N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS862DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS862DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS862DN-T1-GE3TR-ND
N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS862DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS862DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS862DN-T1-GE3CT-ND
N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
FETs - Single - SIS862DN-T1-GE3 - 810856-SIS862DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIS862DN-T1-GE3
810856-SIS862DN-T1-GE3
FETs - Single - SIS862DN-T1-GE3 810856-SIS862DN-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 810856-SIS862DN-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: PowerPAK 1212-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK 1212-8 Power Dissipation (Maximum): 3.7W , 52W (Tc) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 8.5mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 32nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1320pF at 30V Current - Continuous Drain (Id) at 25°C: 40A (Tc) Vgs(th) (Maximum) at Id: 2.6V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 810856-SIS862DN-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: PowerPAK 1212-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK 1212-8
Power Dissipation (Maximum): 3.7W , 52W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 8.5mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 32nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1320pF at 30V
Current - Continuous Drain (Id) at 25°C: 40A (Tc)
Vgs(th) (Maximum) at Id: 2.6V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
N-Channel 40A 60V 0.0085ohm MOSFET Transistor
278-SIS862DN-T1-GE3
N-Channel 40A 60V 0.0085ohm MOSFET Transistor 278-SIS862DN-T1-GE3
Power Field-Effect Transistor, 40A I(D), 60V, 0.0085ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, 1212-8, POWERPAK-8 Product overview: SIS862DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 60V, 0.0085ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, 0.0085ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS862DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 40A I(D), 60V, 0.0085ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, 1212-8, POWERPAK-8 Product overview: SIS862DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 60V, 0.0085ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 60V, 0.0085ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS862DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS862DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS862DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS862DN-T1-GE3
MOSFET N-CH 60V 40A PPAK1212-8

MOSFET N-CH 60V 40A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SIS862DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS862DN-T1-GE3
Single FETs, MOSFETs SIS862DN-T1-GE3
MOSFET N-CH 60V 40A PPAK1212-8

MOSFET N-CH 60V 40A PPAK1212-8

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 40 A, 60 V, 0.007 Ohm, 10 V Rohs Compliant Vishay - 40X8692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 40 A, 60 V, 0.007 Ohm, 10 V Rohs Compliant Vishay
40X8692
Mosfet Transistor, N Channel, 40 A, 60 V, 0.007 Ohm, 10 V Rohs Compliant Vishay 40X8692
MOSFET Transistor, N Channel, 40 A, 60 V, 0.007 ohm, 10 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 40 A, 60 V, 0.007 ohm, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIS862DN-T1-GE3DKR-ND 810856-SIS862DN-T1-GE3 278-SIS862DN-T1-GE3 SIS862DN-T1-GE3 SIS862DN-T1-GE3 SIS862DN-T1-GE3 40X8692
Product Name Single FETs, MOSFETs FETs - Single - SIS862DN-T1-GE3 N-Channel 40A 60V 0.0085ohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 40 A, 60 V, 0.007 Ohm, 10 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type PowerPAK® 1212-8 SOT3 PowerPAKR 1212-8 PowerPAK® 1212-8 TO-3
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
55V 75A MOSFET Transistor - 278-AUIRF3205 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details