Vishay Precision Group 60V 15.8A MOSFET Transistor SIS862ADN-T1-GE3

Description
Trans MOSFET N-CH 60V 15.8A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS862ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS862ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 15.8A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS862ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS862ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 15.8A MOSFET Transistor
278-SIS862ADN-T1-GE3
60V 15.8A MOSFET Transistor 278-SIS862ADN-T1-GE3
Trans MOSFET N-CH 60V 15.8A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS862ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS862ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 15.8A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS862ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS862ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS862ADN-T1-GE3 - 895118-SIS862ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS862ADN-T1-GE3
895118-SIS862ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS862ADN-T1-GE3 895118-SIS862ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895118-SIS862ADN-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS862 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS862ADN-T1-GE3CT, SIS862ADN-T1-GE3TR, SIS862ADN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 895118-SIS862ADN-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS862
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIS862ADN-T1-GE3CT, SIS862ADN-T1-GE3TR, SIS862ADN-T1-GE3DKR

Buy Now Datasheet
MOSFETs - 1884951 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884951
MOSFETs 1884951
N-Channel 60-V (D-S) MOSFET PowerPAK 121

N-Channel 60-V (D-S) MOSFET PowerPAK 121

Supplier's Site
MOSFETs - 1884951P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884951P
MOSFETs 1884951P
N-Channel 60-V (D-S) MOSFET PowerPAK 121

N-Channel 60-V (D-S) MOSFET PowerPAK 121

Supplier's Site
MOSFETs - 1884889 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884889
MOSFETs 1884889
N-Channel 60-V (D-S) MOSFET PowerPAK 121

N-Channel 60-V (D-S) MOSFET PowerPAK 121

Supplier's Site
Single FETs, MOSFETs - SIS862ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS862ADN-T1-GE3TR-ND
Single FETs, MOSFETs SIS862ADN-T1-GE3TR-ND
N-Channel 60V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS862ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS862ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS862ADN-T1-GE3DKR-ND
N-Channel 60V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS862ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS862ADN-T1-GE3CT-ND
Single FETs, MOSFETs SIS862ADN-T1-GE3CT-ND
N-Channel 60V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 15.8A (Ta), 52A (Tc) 3.6W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
MOSFET N-Channel 60 V (D-S) MOSFET

MOSFET N-Channel 60 V (D-S) MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 60V, 52A, 150Deg C, 39W; Transistor Polarity Vishay - 10AH0984 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 52A, 150Deg C, 39W; Transistor Polarity Vishay
10AH0984
Mosfet, N-Ch, 60V, 52A, 150Deg C, 39W; Transistor Polarity Vishay 10AH0984
MOSFET, N-CH, 60V, 52A, 150DEG C, 39W; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 52A, 150DEG C, 39W; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0057ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS862ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS862ADN-T1-GE3
Single FETs, MOSFETs SIS862ADN-T1-GE3
MOSFET N-CH 60V 15.8A/52A PPAK

MOSFET N-CH 60V 15.8A/52A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS862ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS862ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS862ADN-T1-GE3
MOSFET N-CH 60V 15.8A/52A PPAK

MOSFET N-CH 60V 15.8A/52A PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIS862ADN-T1-GE3 895118-SIS862ADN-T1-GE3 1884951 1884951P SIS862ADN-T1-GE3TR-ND SIS862ADN-T1-GE3 10AH0984 SIS862ADN-T1-GE3 SIS862ADN-T1-GE3
Product Name 60V 15.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS862ADN-T1-GE3 MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 52A, 150Deg C, 39W; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
PD 3600 milliwatts 3600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel SOT3; PowerPAK® 1212-8 Powerpak 1212 PowerPAK 1212 PowerPAK® 1212-8 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data