Vishay Intertechnology, Inc. 30V 16A MOSFET Transistor SIS782DN-T1-GE3

Description
Trans MOSFET N-CH 30V 16A 8-Pin PowerPAK 1212 T/R Product overview: SIS782DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS782DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 16A 8-Pin PowerPAK 1212 T/R Product overview: SIS782DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS782DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 16A MOSFET Transistor
278-SIS782DN-T1-GE3
30V 16A MOSFET Transistor 278-SIS782DN-T1-GE3
Trans MOSFET N-CH 30V 16A 8-Pin PowerPAK 1212 T/R Product overview: SIS782DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS782DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 16A 8-Pin PowerPAK 1212 T/R Product overview: SIS782DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS782DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS782DN-T1-GE3 - 1250034-SIS782DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS782DN-T1-GE3
1250034-SIS782DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS782DN-T1-GE3 1250034-SIS782DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1250034-SIS782DN-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1250034-SIS782DN-T1-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - SIS782DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS782DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS782DN-T1-GE3TR-ND
N-Channel 30V 16A (Tc) 41W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16A (Tc) 41W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS782DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS782DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS782DN-T1-GE3DKR-ND
N-Channel 30V 16A (Tc) 41W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16A (Tc) 41W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS782DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS782DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS782DN-T1-GE3CT-ND
N-Channel 30V 16A (Tc) 41W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16A (Tc) 41W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS782DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS782DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS782DN-T1-GE3
MOSFET N-CH 30V 16A PPAK1212-8

MOSFET N-CH 30V 16A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIS782DN-T1-GE3 1250034-SIS782DN-T1-GE3 SIS782DN-T1-GE3TR-ND SIS782DN-T1-GE3 SIS782DN-T1-GE3
Product Name 30V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS782DN-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Transconductance 0.0430 kS
Unlock Full Specs
to access all available technical data