Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS698DN-T1-GE3 SIS698DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 895114-SIS698DN-T1-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 6.9A (Tc) 19.8W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS698 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 895114-SIS698DN-T1-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 6.9A (Tc) 19.8W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS698 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS698DN-T1-GE3 - 895114-SIS698DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS698DN-T1-GE3
895114-SIS698DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS698DN-T1-GE3 895114-SIS698DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895114-SIS698DN-T1-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 6.9A (Tc) 19.8W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS698 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895114-SIS698DN-T1-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 6.9A (Tc) 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS698
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS698DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS698DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIS698DN-T1-GE3TR-ND
N-Channel 100V 6.9A (Tc) 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 6.9A (Tc) 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS698DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS698DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIS698DN-T1-GE3CT-ND
MOSFET N-CH 100V 6.9A PPAK1212-8

MOSFET N-CH 100V 6.9A PPAK1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS698DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS698DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIS698DN-T1-GE3DKR-ND
MOSFET N-CH 100V 6.9A PPAK1212-8

MOSFET N-CH 100V 6.9A PPAK1212-8

Buy Now Datasheet
Singapore, Singapore
100V 2.8A MOSFET Transistor
278-SIS698DN-T1-GE3
100V 2.8A MOSFET Transistor 278-SIS698DN-T1-GE3
Trans MOSFET N-CH 100V 2.8A 8-Pin PowerPAK 1212 T/R Product overview: SIS698DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS698DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 2.8A 8-Pin PowerPAK 1212 T/R Product overview: SIS698DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS698DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS698DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS698DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS698DN-T1-GE3
MOSFET N-CH 100V 6.9A PPAK1212-8

MOSFET N-CH 100V 6.9A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 895114-SIS698DN-T1-GE3 742-SIS698DN-T1-GE3TR-ND 278-SIS698DN-T1-GE3 SIS698DN-T1-GE3 SIS698DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS698DN-T1-GE3 Single FETs, MOSFETs 100V 2.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data