Vishay Intertechnology, Inc. Single FETs, MOSFETs SIS612EDNT-T1-GE3

Description
N-Channel 20V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 20V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIS612EDNT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS612EDNT-T1-GE3TR-ND
Single FETs, MOSFETs SIS612EDNT-T1-GE3TR-ND
N-Channel 20V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 20V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
20V 50A MOSFET Transistor
278-SIS612EDNT-T1-GE3
20V 50A MOSFET Transistor 278-SIS612EDNT-T1-GE3
MOSFET N-CH 20V 50A PPAK1212-8S Product overview: SIS612EDNT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS612EDNT-T1-GE 3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 50A PPAK1212-8S Product overview: SIS612EDNT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS612EDNT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS612EDNT-T1-GE3 - 895112-SIS612EDNT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS612EDNT-T1-GE3
895112-SIS612EDNT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS612EDNT-T1-GE3 895112-SIS612EDNT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895112-SIS612EDNT-T1 -GE3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S Package: Reel - TR Package: PowerPAK® 1212-8S Mounting: Surface Mount Part Status: Obsolete Family Name: SIS612 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SIS612EDNT-T1-GE3-ND , SIS612EDNT-T1-GE3CT, SIS612EDNT-T1-GE3TR, SIS612EDNT-T1-GE3DKR , Q8619879

Manufacturer: Vishay
Win Source Part Number: 895112-SIS612EDNT-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 50A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S
Package: Reel - TR
Package: PowerPAK® 1212-8S
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIS612
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIS612EDNT-T1-GE3-ND, SIS612EDNT-T1-GE3CT, SIS612EDNT-T1-GE3TR, SIS612EDNT-T1-GE3DKR, Q8619879

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS612EDNT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS612EDNT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS612EDNT-T1-GE3
MOSFET N-CH 20V 50A PPAK1212-8S

MOSFET N-CH 20V 50A PPAK1212-8S

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIS612EDNT-T1-GE3TR-ND 278-SIS612EDNT-T1-GE3 895112-SIS612EDNT-T1-GE3 SIS612EDNT-T1-GE3
Product Name Single FETs, MOSFETs 20V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS612EDNT-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products