Vishay Intertechnology, Inc. Single FETs, MOSFETs SIS488DN-T1-GE3

Description
N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIS488DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS488DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS488DN-T1-GE3TR-ND
N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS488DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS488DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS488DN-T1-GE3DKR-ND
N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS488DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS488DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS488DN-T1-GE3CT-ND
N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 40V 40A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 40A MOSFET Transistor
278-SIS488DN-T1-GE3
N-Channel 40V 40A MOSFET Transistor 278-SIS488DN-T1-GE3
N-Channel MOSFET, 40V, 40A, 5.5mΩ, PowerPAK-8 Product overview: SIS488DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS488DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 40V, 40A, 5.5mΩ, PowerPAK-8 Product overview: SIS488DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS488DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS488DN-T1-GE3 - 1096502-SIS488DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS488DN-T1-GE3
1096502-SIS488DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS488DN-T1-GE3 1096502-SIS488DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096502-SIS488DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: SIS488DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1330pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSZ042N04NSGATMA1; BSZ042N04NS G; BSZ042N04NSGXT; NVTFS5811NLTWG; Introduction Date: September 10, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096502-SIS488DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: SIS488DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1330pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BSZ042N04NSGATMA1; BSZ042N04NS G; BSZ042N04NSGXT; NVTFS5811NLTWG;
Introduction Date: September 10, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SIS488DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS488DN-T1-GE3
Single FETs, MOSFETs SIS488DN-T1-GE3
MOSFET N-CH 40V 40A PPAK1212-8

MOSFET N-CH 40V 40A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SIS434DN-GE3

MOSFET RECOMMENDED ALT 781-SIS434DN-GE3

Buy Now Datasheet
Mosfet, N-Ch, 40V, 40A, Powerpak 1212 Rohs Compliant Vishay - 57AJ0415 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 40A, Powerpak 1212 Rohs Compliant Vishay
57AJ0415
Mosfet, N-Ch, 40V, 40A, Powerpak 1212 Rohs Compliant Vishay 57AJ0415
MOSFET, N-CH, 40V, 40A, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 40A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS488DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS488DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS488DN-T1-GE3
MOSFET N-CH 40V 40A PPAK1212-8

MOSFET N-CH 40V 40A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIS488DN-T1-GE3TR-ND 278-SIS488DN-T1-GE3 1096502-SIS488DN-T1-GE3 SIS488DN-T1-GE3 SIS488DN-T1-GE3 57AJ0415 SIS488DN-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 40V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS488DN-T1-GE3 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 40A, Powerpak 1212 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8
PD 52000 milliwatts 3700 to 52000 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data