Vishay Intertechnology, Inc. MOSFET Transistor SIS472DN-T1-GE3

Description
MOSFET 30 Volts 20 Amps 28 Watts Product overview: SIS472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS472DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 30 Volts 20 Amps 28 Watts Product overview: SIS472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS472DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIS472DN-T1-GE3
MOSFET Transistor 278-SIS472DN-T1-GE3
MOSFET 30 Volts 20 Amps 28 Watts Product overview: SIS472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS472DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 30 Volts 20 Amps 28 Watts Product overview: SIS472DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS472DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472DN-T1-GE3 - 064669-SIS472DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472DN-T1-GE3
064669-SIS472DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472DN-T1-GE3 064669-SIS472DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064669-SIS472DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.5W (Ta), 28W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 997pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.9 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064669-SIS472DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.5W (Ta), 28W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 997pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.9 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIS472DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS472DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS472DN-T1-GE3DKR-ND
N-Channel 30V 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS472DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS472DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS472DN-T1-GE3CT-ND
N-Channel 30V 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS472DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS472DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS472DN-T1-GE3TR-ND
N-Channel 30V 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 20A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS472DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS472DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS472DN-T1-GE3
MOSFET N-CH 30V 20A PPAK1212-8

MOSFET N-CH 30V 20A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SIS472DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS472DN-T1-GE3
Single FETs, MOSFETs SIS472DN-T1-GE3
MOSFET N-CH 30V 20A PPAK1212-8

MOSFET N-CH 30V 20A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
PowerPAK-1212-8 MOSFETs ROHS - 17930-SIS472DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
PowerPAK-1212-8 MOSFETs ROHS
17930-SIS472DN-T1-GE3
PowerPAK-1212-8 MOSFETs ROHS 17930-SIS472DN-T1-GE3
PowerPAK-1212-8 MOSFETs ROHS

PowerPAK-1212-8 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIS472DN-T1-GE3 064669-SIS472DN-T1-GE3 SIS472DN-T1-GE3DKR-ND SIS472DN-T1-GE3 SIS472DN-T1-GE3 SIS472DN-T1-GE3 17930-SIS472DN-T1-GE3
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472DN-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET PowerPAK-1212-8 MOSFETs ROHS
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 28000 milliwatts 3500 to 28000 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data