MOSFET N-CH 30V 24A PPAK1212-8
MOSFET N-CH 30V 24A PPAK1212-8
N-Channel 30V 24A (Tc) 28W (Tc) Surface Mount PowerPAK® 1212-8
Manufacturer: Vishay Siliconix
Win Source Part Number: 801529-SIS472ADN-T1-
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerPAK 1212-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK 1212-8
Power Dissipation (Maximum): 28W (Tc)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 8.5mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1515pF at 15V
Current - Continuous Drain (Id) at 25°C: 24A (Tc)
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Maximum Vgs: ±20V
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SIS472ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS472ADN-T1-GE3
MOSFET N-CH 30V 24A PPAK1212-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIS472ADN-T1-GE3DKR-ND | 801529-SIS472ADN-T1-GE3 | 278-SIS472ADN-T1-GE3 | SIS472ADN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | FETs - Single - SIS472ADN-T1-GE3 | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel |