Vishay Precision Group Single FETs, MOSFETs SIS468DN-T1-GE3

Description
N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIS468DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS468DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS468DN-T1-GE3CT-ND
N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS468DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS468DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS468DN-T1-GE3DKR-ND
N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS468DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS468DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS468DN-T1-GE3TR-ND
N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 80V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 80V 30A MOSFET Transistor
278-SIS468DN-T1-GE3
N-Channel SMD 80V 30A MOSFET Transistor 278-SIS468DN-T1-GE3
N-Channel MOSFET, 80V, 30A, 19.5mR Rds(on), Surface Mount Product overview: SIS468DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS468DN-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 80V, 30A, 19.5mR Rds(on), Surface Mount Product overview: SIS468DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 80V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS468DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7879383 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879383
MOSFETs 7879383
MOSFET N-Ch 80V 9.8A PowerPAK 1212-8

MOSFET N-Ch 80V 9.8A PowerPAK 1212-8

Supplier's Site
MOSFETs - 7879383P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879383P
MOSFETs 7879383P
MOSFET N-Ch 80V 9.8A PowerPAK 1212-8

MOSFET N-Ch 80V 9.8A PowerPAK 1212-8

Supplier's Site
MOSFETs - 1657076 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657076
MOSFETs 1657076
MOSFET N-Ch 80V 9.8A PowerPAK 1212-8

MOSFET N-Ch 80V 9.8A PowerPAK 1212-8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS468DN-T1-GE3 - 895107-SIS468DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS468DN-T1-GE3
895107-SIS468DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS468DN-T1-GE3 895107-SIS468DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895107-SIS468DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 80 V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS468 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS468DN-T1-GE3TR, SIS468DN-T1-GE3CT, SIS468DN-T1-GE3DKR, SIS468DNT1GE3

Manufacturer: Vishay
Win Source Part Number: 895107-SIS468DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 30A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS468
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIS468DN-T1-GE3TR, SIS468DN-T1-GE3CT, SIS468DN-T1-GE3DKR, SIS468DNT1GE3

Buy Now Datasheet
N-Channel 80 -V (D-S) Mosfet Vishay - 26AK9911 - Newark, An Avnet Company
Chicago, IL, United States
N-Channel 80 -V (D-S) Mosfet Vishay
26AK9911
N-Channel 80 -V (D-S) Mosfet Vishay 26AK9911
N-CHANNEL 80 -V (D-S) MOSFET

N-CHANNEL 80 -V (D-S) MOSFET

Supplier's Site
Mosfet Transistor, N Channel, 30 A, 80 V, 0.016 Ohm, 10 V, 1.5 V Rohs Compliant Vishay - 63W4136 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 80 V, 0.016 Ohm, 10 V, 1.5 V Rohs Compliant Vishay
63W4136
Mosfet Transistor, N Channel, 30 A, 80 V, 0.016 Ohm, 10 V, 1.5 V Rohs Compliant Vishay 63W4136
MOSFET Transistor, N Channel, 30 A, 80 V, 0.016 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 80 V, 0.016 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS468DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS468DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS468DN-T1-GE3
MOSFET N-CH 80V 30A PPAK1212-8

MOSFET N-CH 80V 30A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V Vds 20V Vgs PowerPAK 1212-8

MOSFET 80V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS468DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS468DN-T1-GE3
Single FETs, MOSFETs SIS468DN-T1-GE3
MOSFET N-CH 80V 30A PPAK1212-8

MOSFET N-CH 80V 30A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIS468DN-T1-GE3CT-ND 278-SIS468DN-T1-GE3 7879383 7879383P 895107-SIS468DN-T1-GE3 26AK9911 SIS468DN-T1-GE3 SIS468DN-T1-GE3 SIS468DN-T1-GE3
Product Name Single FETs, MOSFETs N-Channel SMD 80V 30A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS468DN-T1-GE3 N-Channel 80 -V (D-S) Mosfet Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 Powerpak 1212 PowerPAK 1212 SOT3; PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8 PowerPAK® 1212-8
PD 52000 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data