Vishay Precision Group 20V 35A MOSFET Transistor SIS454DN-T1-GE3

Description
MOSFET N-CH 20V 35A 1212-8 PPAK Product overview: SIS454DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS454DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 35A 1212-8 PPAK Product overview: SIS454DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS454DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 35A MOSFET Transistor
278-SIS454DN-T1-GE3
20V 35A MOSFET Transistor 278-SIS454DN-T1-GE3
MOSFET N-CH 20V 35A 1212-8 PPAK Product overview: SIS454DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS454DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 35A 1212-8 PPAK Product overview: SIS454DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS454DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS454DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS454DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS454DN-T1-GE3DKR-ND
N-Channel 20V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 20V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS454DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS454DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS454DN-T1-GE3CT-ND
N-Channel 20V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 20V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS454DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS454DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS454DN-T1-GE3TR-ND
N-Channel 20V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 20V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS454DN-T1-GE3 - 064668-SIS454DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS454DN-T1-GE3
064668-SIS454DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS454DN-T1-GE3 064668-SIS454DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064668-SIS454DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 064668-SIS454DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1900pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs PowerPAK 1212-8

MOSFET 20V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS454DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS454DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS454DN-T1-GE3
MOSFET N-CH 20V 35A PPAK1212-8

MOSFET N-CH 20V 35A PPAK1212-8

Supplier's Site
Mosfet,n Channel,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay - 87W5910 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay
87W5910
Mosfet,n Channel,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay 87W5910
MOSFET,N CHANNEL,DIODE,20V,35 A,PPAK1212-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.003ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET,N CHANNEL,DIODE,20V,35A,PPAK1212-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.003ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet,n Channel,diode,20V,35A,ppak1212-8, Full Reel; Transistor Polarity Vishay - 86R3817 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,diode,20V,35A,ppak1212-8, Full Reel; Transistor Polarity Vishay
86R3817
Mosfet,n Channel,diode,20V,35A,ppak1212-8, Full Reel; Transistor Polarity Vishay 86R3817
MOSFET,N CHANNEL,DIODE,20V,35 A,PPAK1212-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.003ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET,N CHANNEL,DIODE,20V,35A,PPAK1212-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; On Resistance Rds(on):0.003ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet,n Ch,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay - 23T8487 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Ch,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay
23T8487
Mosfet,n Ch,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay 23T8487
MOSFET,N CH,DIODE,20V,35A,PPA K1212-8; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:10V; Power Dissipation Pd:3.8W; Operating RoHS Compliant: Yes

MOSFET,N CH,DIODE,20V,35A,PPAK1212-8; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.003ohm; Rds(on) Test Voltage Vgs:10V; Power Dissipation Pd:3.8W; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIS454DN-T1-GE3 SIS454DN-T1-GE3DKR-ND 064668-SIS454DN-T1-GE3 SIS454DN-T1-GE3 SIS454DN-T1-GE3 87W5910 23T8487
Product Name 20V 35A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS454DN-T1-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet,n Channel,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay Mosfet,n Ch,diode,20V,35A,ppak1212-8; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 52000 milliwatts 3800 to 52000 milliwatts 3800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 TO-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details